☰
HCF4013YM013TR
HCF4013YM013TR
Active
Description:  IC FF D-TYPE DUAL 1BIT 14SO
Manufacturer:  STMicroelectronics
History Price: $1.16000
In Stock: 1200
HCF4013YM013TR Specification
Specification
Part No
HCF4013YM013TR
Category
Logic - Flip Flops
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100, 4000
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Set(Preset) and Reset
Type
D-Type
Output Type
Complementary
Number of Elements
2
Number of Bits per Element
1
Clock Frequency
24 MHz
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
Trigger Type
Positive Edge
Current - Output High, Low
6.8mA, 6.8mA
Voltage - Supply
3V ~ 20V
Current - Quiescent (Iq)
20 μA
Input Capacitance
5 pF
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
14-SO
Package / Case
14-SOIC (0.154", 3.90mm Width)
HCF4013YM013TR PDF Datasheet
HCF4013YM013TR Compare Parts
  • HCF4013YM013TR vs HCF4027M013TR
  • HCF4013YM013TR vs HCF4027BEY
  • HCF4013YM013TR vs HCF4013M013TR
  • HCF4013YM013TR vs HCF4013BEY
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you