☰
HCF40161BEY
HCF40161BEY
Obsolete
Description:  IC BINARY COUNTER 4-BIT 16DIP
Manufacturer:  STMicroelectronics
Datasheet:   HCF40161BEY Datasheet
History Price: Obsolete
In Stock: 8960
HCF40161BEY Specification
Specification
Part No
HCF40161BEY
Category
Logic - Counters, Dividers
Manufacturer
STMicroelectronics
Series
4000B
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Binary Counter
Direction
Up
Number of Elements
1
Number of Bits per Element
4
Reset
Asynchronous
Timing
Synchronous
Count Rate
12 MHz
Trigger Type
Positive Edge
Voltage - Supply
3 V ~ 20 V
Operating Temperature
-50 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP
HCF40161BEY Related Parts
HCF40103BEY
HCF40103BEY
STMicroelectronics
IC BINARY COUNTER 8-BIT 16DIP
HCF40161M013TR
HCF40161M013TR
STMicroelectronics
IC BINARY COUNTER 4-BIT 16SO
HCF4017BEY
HCF4017BEY
STMicroelectronics
IC DECADE COUNTER 10-BIT 16DIP
HCF4017M013TR
HCF4017M013TR
STMicroelectronics
IC DECADE COUNTER 10-BIT 16SO
HCF4018BEY
HCF4018BEY
STMicroelectronics
IC DIVIDER BY N 5-BIT 16DIP
HCF40193BEY
HCF40193BEY
STMicroelectronics
IC BINARY COUNTER 4-BIT 16DIP
HCF4020BEY
HCF4020BEY
STMicroelectronics
IC BINARY COUNTER 14-BIT 16DIP
HCF4020M013TR
HCF4020M013TR
STMicroelectronics
IC BINARY COUNTER 14-BIT 16SO
HCF4022BEY
HCF4022BEY
STMicroelectronics
IC BINARY COUNTER 4-BIT 16DIP
HCF4024BEY
HCF4024BEY
STMicroelectronics
IC BINARY COUNTER 7-BIT 14DIP
HCF4024M013TR
HCF4024M013TR
STMicroelectronics
IC BINARY COUNTER 7-BIT 14SO
HCF4029BEY
HCF4029BEY
STMicroelectronics
IC BINARY COUNTER 4-BIT 16DIP
HCF40161BEY Compare Parts
  • HCF40161BEY vs HCF4520BEY
  • HCF40161BEY vs HCF4518M013TR
  • HCF40161BEY vs HCF4518BEY
  • HCF40161BEY vs HCF4510BEY
  • HCF40161BEY vs HCF4060YM013TR
  • HCF40161BEY vs HCF4060M013TR
  • HCF40161BEY vs HCF4060BEY
  • HCF40161BEY vs HCF4040M013TR
  • HCF40161BEY vs HCF4040BEY
  • HCF40161BEY vs HCF4029M013TR
  • HCF40161BEY vs HCF4029BEY
  • HCF40161BEY vs HCF4024M013TR
  • HCF40161BEY vs HCF4024BEY
  • HCF40161BEY vs HCF4022BEY
  • HCF40161BEY vs HCF4020M013TR
  • HCF40161BEY vs HCF4020BEY
  • HCF40161BEY vs HCF40193BEY
  • HCF40161BEY vs HCF4018BEY
  • HCF40161BEY vs HCF4017M013TR
  • HCF40161BEY vs HCF4017BEY
  • HCF40161BEY vs HCF40161M013TR
  • HCF40161BEY vs HCF40103BEY
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!