Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ STMicroelectronics HCF4035M013TR
HCF4035M013TR
Obsolete
Logic - Shift Registers
Description:
IC SHIFT REG 4STG PAR I/O 16SOIC
Manufacturer:
STMicroelectronics
Datasheet:
HCF4035M013TR Datasheet
History Price: Obsolete
In Stock: 49060
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HCF4035M013TR Specification
Specification
Part No
HCF4035M013TR
Category
Logic - Shift Registers
Manufacturer
STMicroelectronics
Series
4000
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Shift Register
Output Type
Complementary
Number of Elements
1
Number of Bits per Element
4
Function
Parallel to Serial
Voltage - Supply
3V ~ 15V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
HCF4035M013TR PDF Datasheet
HCF4035M013TR Datasheet
Click and Download: HCF4035M013TR Datasheet
HCF4035M013TR Related Parts
HCF4014BEY
STMicroelectronics
IC SYNC PAR/SERIAL IN/OUT 16 DIP
HCF4014M013TR
STMicroelectronics
IC SYNC PAR/SERIAL IN/OUT 16SOIC
HCF4015BEY
STMicroelectronics
IC INPUT/OUTP DUAL 4STAGE 16-DIP
HCF4015M013TR
STMicroelectronics
IC INPUT/OUTP DUAL 4STAGE 16SOIC
HCF4021BEY
STMicroelectronics
IC SHIFT REGISTER 8STAGE 16-DIP
HCF4021BM1
STMicroelectronics
IC SHFT REG 8STAGE STATIC 16SOIC
HCF4021M013TR
STMicroelectronics
IC SHIFT REGISTER 8STAGE 16-SOIC
HCF4021YM013TR
STMicroelectronics
IC SHIFT REGISTER 8STAGE 16SOIC
HCF4035BEY
STMicroelectronics
IC SHIFT REG 4STG PAR I/O 16-DIP
HCF4094BEY
STMicroelectronics
IC BUS REGISTER 8STAGE 16-DIP
HCF4094M013TR
STMicroelectronics
IC BUS REGISTER 8STAGE 16-SOIC
HCF4094YM013TR
STMicroelectronics
IC BUS REGISTER 8STAGE 16SOIC
HCF4035M013TR Compare Parts
HCF4035M013TR vs HCF4094M013TR
HCF4035M013TR vs HCF4094BEY
HCF4035M013TR vs HCF4035BEY
HCF4035M013TR vs HCF4021YM013TR
HCF4035M013TR vs HCF4021M013TR
HCF4035M013TR vs HCF4021BM1
HCF4035M013TR vs HCF4021BEY
HCF4035M013TR vs HCF4015M013TR
HCF4035M013TR vs HCF4015BEY
HCF4035M013TR vs HCF4014M013TR
HCF4035M013TR vs HCF4014BEY
Customer Reviews
4.95 out of 5.00 stars from 159 customer reviews from all over the world
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods