☰
HCF4052M013TR
HCF4052M013TR
Obsolete
Description:  IC SWITCH SP4T X 2 280OHM 16SO
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 48200
HCF4052M013TR Specification
Specification
Part No
HCF4052M013TR
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SP4T
Multiplexer/Demultiplexer Circuit
4:1
Number of Circuits
2
On-State Resistance (Max)
280Ohm
Channel-to-Channel Matching (ΔRon)
5Ohm
Voltage - Supply, Single (V-)
3V ~ 20V
Voltage - Supply, Dual (V?
-
Switch Time (Ton, Toff) (Max)
-
-3db Bandwidth
60MHz
Charge Injection
-
Channel Capacitance (CS(off), CD(off))
0.2pF, 5pF
Current - Leakage (IS(off)) (Max)
100nA
Crosstalk
-40dB @ 10MHz
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
HCF4052M013TR PDF Datasheet
HCF4052M013TR Related Parts
HCF4051BEY
HCF4051BEY
STMicroelectronics
IC MUX 8:1 280OHM 16DIP
HCF4051BM1
HCF4051BM1
STMicroelectronics
IC MUX 8:1 280OHM 16SO
HCF4051M013TR
HCF4051M013TR
STMicroelectronics
IC MUX 8:1 280OHM 16SO
HCF4051YM013TR
HCF4051YM013TR
STMicroelectronics
IC MUX 8:1 280OHM 16SO
HCF4052BEY
HCF4052BEY
STMicroelectronics
IC SWITCH SP4T X 2 280OHM 16DIP
HCF4053BEY
HCF4053BEY
STMicroelectronics
IC SWITCH SPDT X 3 280OHM 16DIP
HCF4053BTTR
HCF4053BTTR
STMicroelectronics
IC SWITCH SPDTX3 280OHM 16TSSOP
HCF4053M013TR
HCF4053M013TR
STMicroelectronics
IC SWITCH SPDT X 3 280OHM 16SO
HCF4067M013TR
HCF4067M013TR
STMicroelectronics
IC MUX 16:1 240OHM 24SO
HCF4097M013TR
HCF4097M013TR
STMicroelectronics
IC MUX DUAL 8:1 240OHM 24SO
HCF4052M013TR Compare Parts
  • HCF4052M013TR vs HCF4067M013TR
  • HCF4052M013TR vs HCF4053M013TR
  • HCF4052M013TR vs HCF4053BTTR
  • HCF4052M013TR vs HCF4053BEY
  • HCF4052M013TR vs HCF4052BEY
  • HCF4052M013TR vs HCF4051YM013TR
  • HCF4052M013TR vs HCF4051M013TR
  • HCF4052M013TR vs HCF4051BM1
  • HCF4052M013TR vs HCF4051BEY
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality