☰
HCF4071BEY
HCF4071BEY
Obsolete
Description:  IC GATE OR 4CH 2-INP 14DIP
Manufacturer:  STMicroelectronics
Datasheet:   HCF4071BEY Datasheet
History Price: Obsolete
In Stock: 4400
HCF4071BEY Specification
Specification
Part No
HCF4071BEY
Category
Logic - Gates and Inverters
Manufacturer
STMicroelectronics
Series
4000B
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
OR Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
3V ~ 20V
Current - Quiescent (Max)
5 μA
Current - Output High, Low
6.8mA, 6.8mA
Input Logic Level - Low
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
140ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Supplier Device Package
14-DIP
Package / Case
14-DIP (0.300", 7.62mm)
HCF4071BEY PDF Datasheet
HCF4071BEY Related Parts
HCF4001BEY
HCF4001BEY
STMicroelectronics
IC GATE NOR 4CH 2-INP 14DIP
HCF4001M013TR
HCF4001M013TR
STMicroelectronics
IC GATE NOR 4CH 2-INP 14SO
HCF40106BEY
HCF40106BEY
STMicroelectronics
IC INVERT SCHMITT 6CH 1-IN 14DIP
HCF40106M013TR
HCF40106M013TR
STMicroelectronics
IC INVERT SCHMITT 6CH 1-INP 14SO
HCF40106YM013TR
HCF40106YM013TR
STMicroelectronics
IC INVERT SCHMITT 6CH 1-INP 14SO
HCF40107BEY
HCF40107BEY
STMicroelectronics
IC GATE NAND OD 2CH 2 INP
HCF40107M013TR
HCF40107M013TR
STMicroelectronics
IC GATE NAND OD 2CH 2-INP 8SO
HCF4011BEY
HCF4011BEY
STMicroelectronics
IC GATE NAND 4CH 2-INP 14DIP
HCF4011M013TR
HCF4011M013TR
STMicroelectronics
IC GATE NAND 4CH 2-INP 14SO
HCF4012BEY
HCF4012BEY
STMicroelectronics
IC GATE NAND 2CH 4-INP 14DIP
HCF4012M013TR
HCF4012M013TR
STMicroelectronics
IC GATE NAND 2CH 4-INP 14SO
HCF4025BEY
HCF4025BEY
STMicroelectronics
IC GATE NOR 3CH 3-INP 14DIP
HCF4071BEY Compare Parts
  • HCF4071BEY vs HCF4093M013TR
  • HCF4071BEY vs HCF4093BEY
  • HCF4071BEY vs HCF4081M013TR
  • HCF4071BEY vs HCF4081BEY
  • HCF4071BEY vs HCF4077M013TR
  • HCF4071BEY vs HCF4077BEY
  • HCF4071BEY vs HCF4075M013TR
  • HCF4071BEY vs HCF4075BEY
  • HCF4071BEY vs HCF4073M013TR
  • HCF4071BEY vs HCF4073BEY
  • HCF4071BEY vs HCF4072M013TR
  • HCF4071BEY vs HCF4071M013TR
  • HCF4071BEY vs HCF4070YM013TR
  • HCF4071BEY vs HCF4070M013TR
  • HCF4071BEY vs HCF4070BEY
  • HCF4071BEY vs HCF4069YUM013TR
  • HCF4071BEY vs HCF4069UM013TR
  • HCF4071BEY vs HCF4069UBEY
  • HCF4071BEY vs HCF4049UM013TR
  • HCF4071BEY vs HCF4049UBEY
  • HCF4071BEY vs HCF4030M013TR
  • HCF4071BEY vs HCF4030BEY
  • HCF4071BEY vs HCF4025M013TR
  • HCF4071BEY vs HCF4025BEY
  • HCF4071BEY vs HCF4012M013TR
  • HCF4071BEY vs HCF4012BEY
  • HCF4071BEY vs HCF4011M013TR
  • HCF4071BEY vs HCF4011BEY
  • HCF4071BEY vs HCF40107M013TR
  • HCF4071BEY vs HCF40107BEY
  • HCF4071BEY vs HCF40106YM013TR
  • HCF4071BEY vs HCF40106M013TR
  • HCF4071BEY vs HCF40106BEY
  • HCF4071BEY vs HCF4001M013TR
  • HCF4071BEY vs HCF4001BEY
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!