☰
HCF4098BEY
HCF4098BEY
Obsolete
Description:  IC MULTIVIBRATOR 100NS 16DIP
Manufacturer:  STMicroelectronics
Datasheet:   HCF4098BEY Datasheet
History Price: Obsolete
In Stock: 9720
HCF4098BEY Specification
Specification
Part No
HCF4098BEY
Category
Logic - Multivibrators
Manufacturer
STMicroelectronics
Series
4000B
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Monostable
Independent Circuits
2
Schmitt Trigger Input
No
Propagation Delay
100 ns
Current - Output High, Low
6.8mA, 6.8mA
Voltage - Supply
3 V ~ 20 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP
HCF4098BEY PDF Datasheet
HCF4098BEY Compare Parts
  • HCF4098BEY vs HCF4538BEY
  • HCF4098BEY vs HCF4098M013TR
  • HCF4098BEY vs HCF4047M013TR
  • HCF4098BEY vs HCF4047BEY
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store