☰
HCF4511BEY
HCF4511BEY
Obsolete
Description:  IC DRVR 7 SEGMENT 16DIP
Manufacturer:  STMicroelectronics
Datasheet:   HCF4511BEY Datasheet
History Price: Obsolete
In Stock: 41200
HCF4511BEY Specification
Specification
Part No
HCF4511BEY
Category
PMIC - Display Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Display Type
LED
Configuration
7 Segment
Interface
BCD
Digits or Characters
-
Current - Supply
-
Voltage - Supply
3V ~ 20V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP
HCF4511BEY PDF Datasheet
HCF4511BEY Compare Parts
  • HCF4511BEY vs HCF4056M013TR
  • HCF4511BEY vs HCF4056BEY
  • HCF4511BEY vs HCF4054M013TR
  • HCF4511BEY vs HCF4054BEY
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.