☰
HCF4532BEY
HCF4532BEY
Obsolete
Description:  IC PRIORITY ENCOD 1 X 8:3 16DIP
Manufacturer:  STMicroelectronics
Datasheet:   HCF4532BEY Datasheet
History Price: Obsolete
In Stock: 34440
HCF4532BEY Specification
Specification
Part No
HCF4532BEY
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
STMicroelectronics
Series
4000B
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Priority Encoder
Circuit
1 x 8:3
Independent Circuits
1
Current - Output High, Low
6.8mA, 6.8mA
Voltage Supply Source
Dual Supply
Voltage - Supply
3V ~ 20V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP
HCF4532BEY PDF Datasheet
HCF4532BEY Related Parts
HCF4016BEY
HCF4016BEY
STMicroelectronics
IC BILATERAL SW 1 X 1:1 14DIP
HCF4016M013TR
HCF4016M013TR
STMicroelectronics
IC BILATERAL SWITCH 1 X 1:1 14SO
HCF4028BEY
HCF4028BEY
STMicroelectronics
IC DECODER 1 X 4:10 16DIP
HCF4028M013TR
HCF4028M013TR
STMicroelectronics
IC DECODER 1 X 4:10 16SO
HCF4066BEY
HCF4066BEY
STMicroelectronics
IC BILATERAL SW 1 X 1:1 14DIP
HCF4066M013TR
HCF4066M013TR
STMicroelectronics
IC BILATERAL SWITCH 1 X 1:1 14SO
HCF4512BEY
HCF4512BEY
STMicroelectronics
IC DATA SELCT/MULTPL 1X8:1 16DIP
HCF4512M013TR
HCF4512M013TR
STMicroelectronics
IC DATA SELECT/MULTPL 1X8:1 16SO
HCF4532M013TR
HCF4532M013TR
STMicroelectronics
IC PRIORITY ENCODER 1 X 8:3 16SO
HCF4555BEY
HCF4555BEY
STMicroelectronics
IC DECODER/DEMUX 1X2:4 16DIP
HCF4555M013TR
HCF4555M013TR
STMicroelectronics
IC DECODER/DEMUX 1 X 2:4 16SO
HCF4556BEY
HCF4556BEY
STMicroelectronics
IC DECODER/DEMUX 1X2:4 16DIP
HCF4532BEY Compare Parts
  • HCF4532BEY vs HCF4556BEY
  • HCF4532BEY vs HCF4555M013TR
  • HCF4532BEY vs HCF4555BEY
  • HCF4532BEY vs HCF4532M013TR
  • HCF4532BEY vs HCF4512M013TR
  • HCF4532BEY vs HCF4512BEY
  • HCF4532BEY vs HCF4066M013TR
  • HCF4532BEY vs HCF4066BEY
  • HCF4532BEY vs HCF4028M013TR
  • HCF4532BEY vs HCF4028BEY
  • HCF4532BEY vs HCF4016M013TR
  • HCF4532BEY vs HCF4016BEY
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.