☰
HDMI2C1-14HD
HDMI2C1-14HD
Obsolete
Description:  IC VIDEO SGNL COND 36QFN
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 44720
HDMI2C1-14HD Specification
Specification
Part No
HDMI2C1-14HD
Category
Interface - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Set-Top Boxes, Video Players
Interface
HDMI
Voltage - Supply
2.97V ~ 3.63V
Package / Case
-
Supplier Device Package
-
Mounting Type
Surface Mount
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time