☰
ISO808TR-1
ISO808TR-1
Active
Description:  GALVANIC ISOLATED OCTAL HIGH-SID
Manufacturer:  STMicroelectronics
Datasheet:   ISO808TR-1 Datasheet
History Price: $11.23000
In Stock: 48840
ISO808TR-1 Specification
Specification
Part No
ISO808TR-1
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
Relay, Solenoid Driver
Number of Outputs
8
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
Parallel
Voltage - Load
9.2V ~ 36V
Voltage - Supply (Vcc/Vdd)
2.75V ~ 5.5V
Current - Output (Max)
1A
Rds On (Typ)
125mOhm
Input Type
CMOS
Features
Auto Restart, Status Flag, Watchdog Timer
Fault Protection
Current Limiting (Fixed), Over Voltage, Over Temperature, Reverse Battery, Short Circuit, UVLO
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PowerSO-36, Bottom Pad
Package / Case
36-PowerBSSOP (0.433", 11.00mm Width)
ISO808TR-1 PDF Datasheet
ISO808TR-1 Related Parts
ISO1H801GAUMA1
ISO1H801GAUMA1
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36
ISO1H801GXT
ISO1H801GXT
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36
ISO1H802G
ISO1H802G
Infineon Technologies
IC PWR DRIVER N-CHAN 1:8 DSO-36
ISO1H811GAUMA1
ISO1H811GAUMA1
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36
ISO1H812GAUMA1
ISO1H812GAUMA1
Infineon Technologies
IC PWR DRIVER N-CHAN 1:8 DSO-36
ISO1H815GAUMA1
ISO1H815GAUMA1
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36
ISO1H816GAUMA1
ISO1H816GAUMA1
Infineon Technologies
IC PWR DRIVER N-CHAN 1:8 DSO-36
ISO2H823V25XUMA1
ISO2H823V25XUMA1
Infineon Technologies
IC PWR SWITCH P-CHAN 1:8 70VQFN
ISO808TR
ISO808TR
STMicroelectronics
GALVANIC ISOLATED OCTAL HIGH-SID
ISO8200AQTR
ISO8200AQTR
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN
ISO8200B
ISO8200B
STMicroelectronics
IC PWR DRIVER 1:1 PWRSO36
ISO8200BQ
ISO8200BQ
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN
ISO808TR-1 Compare Parts
  • ISO808TR-1 vs ISO8200BQTR
  • ISO808TR-1 vs ISO8200BQ
  • ISO808TR-1 vs ISO8200B
  • ISO808TR-1 vs ISO8200AQTR
  • ISO808TR-1 vs ISO808TR
  • ISO808TR-1 vs ISO2H823V25XUMA1
  • ISO808TR-1 vs ISO1H816GAUMA1
  • ISO808TR-1 vs ISO1H815GAUMA1
  • ISO808TR-1 vs ISO1H812GAUMA1
  • ISO808TR-1 vs ISO1H811GAUMA1
  • ISO808TR-1 vs ISO1H802G
  • ISO808TR-1 vs ISO1H801GXT
  • ISO808TR-1 vs ISO1H801GAUMA1
  • ISO808TR-1 vs ISO8200AQ
  • ISO808TR-1 vs ISO808QTR-1
  • ISO808TR-1 vs ISO808QTR
  • ISO808TR-1 vs ISO808ATR-1
  • ISO808TR-1 vs ISO808ATR
  • ISO808TR-1 vs ISO808AQTR-1
  • ISO808TR-1 vs ISO808AQTR
  • ISO808TR-1 vs ISO808A-1
  • ISO808TR-1 vs ISO808A
  • ISO808TR-1 vs ISO808-1
  • ISO808TR-1 vs ISO808
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!