☰
L298P013TR
L298P013TR
Active
Description:  IC HALF BRIDGE DRIVER POWERSO-20
Manufacturer:  STMicroelectronics
Datasheet:   L298P013TR Datasheet
History Price: $12.26000
In Stock: 1060
L298P013TR Specification
Specification
Part No
L298P013TR
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (4)
Applications
DC Motors, Relays, Solenoids, Stepper Motors
Interface
Logic
Load Type
Inductive
Technology
Bipolar
Rds On (Typ)
-
Current - Output / Channel
-
Current - Peak Output
2A
Voltage - Supply
4.5V ~ 7V
Voltage - Load
4.8V ~ 46V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Features
-
Fault Protection
Current Limiting, Over Temperature
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package
PowerSO-20
L298P013TR PDF Datasheet
L298P013TR Description
Overview of STMicroelectronics L298P013TR

The STMicroelectronics L298P013TR is a dual H-bridge motor driver designed for driving inductive loads such as DC motors, stepper motors, and relays. This versatile driver is well-suited for a variety of applications including robotics, automotive systems, and industrial automation. The L298P013TR is capable of controlling the direction and speed of motors with ease, making it a popular choice among engineers and hobbyists.

Key Specifications

1. Operating Voltage Range: The L298P013TR operates within a voltage range of 5V to 46V, allowing it to drive motors with varying voltage requirements effectively.

2. Output Current Rating: Each channel of the driver can handle up to 2A continuous current, with peak current ratings reaching up to 3A per channel. This capability makes the device suitable for driving medium-sized motors.

3. Power Dissipation: The device features an integrated thermal shutdown mechanism that protects against overheating by turning off the output when excessive temperature is detected. The maximum power dissipation can reach 25W under optimal heat sinking conditions.

4. Control Logic Level: The L298P013TR accepts standard TTL logic levels for control inputs, making it compatible with various microcontrollers and digital logic devices.

5. Channel Configuration: The L298P013TR includes two independent H-bridge outputs, allowing for bi-directional control of two DC motors or one stepper motor.

6. Protection Features: This motor driver incorporates several protection features such as:
- Overcurrent protection
- Thermal shutdown
- Inductive kickback protection through built-in diodes

7. Operating Temperature Range: The device operates within a temperature range of -40°C to +125°C, making it suitable for use in harsh environments.

8. Package Type: The L298P013TR is available in a multiwatt package (MFP) which provides enhanced thermal performance due to its larger surface area for heat dissipation.

Performance Characteristics

The L298P013TR excels in providing high torque at low speeds while maintaining excellent control over motor acceleration and deceleration. Its ability to handle inductive loads makes it particularly effective in applications where rapid direction changes are required.

The integrated H-bridge configuration allows for simple control over motor direction by toggling input signals, enabling straightforward integration into existing designs without complex circuitry.

Applications

The versatility of the L298P013TR allows it to be utilized in numerous applications including:
- Robotics (for controlling wheels or robotic arms)
- Automated guided vehicles (AGVs)
- CNC machines
- Conveyor belts
- Home appliances (such as washing machines)

Conclusion

In summary, the STMicroelectronics L298P013TR is a robust dual H-bridge motor driver that provides reliable performance across a wide range of applications. With its high output current capabilities, comprehensive protection features, and compatibility with standard logic levels, it stands out as an ideal solution for designers looking to implement efficient motor control in their projects. Whether used in industrial automation or hobbyist robotics, the L298P013TR offers the performance and reliability needed to drive various inductive loads effectively.
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Victoria Scott
United States
5 stars
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
5 stars
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
5 stars
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
5 stars
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
5 stars
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
5 stars
2026-09-21 18:28
No problem-compliant product and nice seller