☰
L4931ABD35-TR
L4931ABD35-TR
Obsolete
Description:  IC REG LINEAR 3.5V 250MA 8SO
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 6880
L4931ABD35-TR Specification
Specification
Part No
L4931ABD35-TR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
20V
Voltage - Output (Min/Fixed)
3.5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.8V @ 250mA
Current - Output
250mA
Current - Quiescent (Iq)
1 mA
Current - Supply (Max)
6 mA
PSRR
73dB ~ 55dB (120Hz ~ 10kHz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
L4931ABD35-TR PDF Datasheet
L4931ABD35-TR Related Parts
L4909
L4909
STMicroelectronics
IC REG LIN POS ADJ 15MULTIWATT
L4925PD
L4925PD
STMicroelectronics
IC REG LINEAR 5V 500MA POWERSO20
L4925PD013TR
L4925PD013TR
STMicroelectronics
IC REG LINEAR 5V 500MA POWERSO20
L4931ABD120
L4931ABD120
STMicroelectronics
IC REG LINEAR 12V 250MA 8SO
L4931ABD120TR
L4931ABD120TR
STMicroelectronics
IC REG LINEAR 12V 250MA 8SO
L4931ABD15-TR
L4931ABD15-TR
STMicroelectronics
IC REG LINEAR 1.5V 250MA 8SO
L4931ABD25
L4931ABD25
STMicroelectronics
IC REG LINEAR 2.5V 250MA 8SO
L4931ABD25-TR
L4931ABD25-TR
STMicroelectronics
IC REG LINEAR 2.5V 250MA 8SO
L4931ABD33
L4931ABD33
STMicroelectronics
IC REG LINEAR 3.3V 250MA 8SO
L4931ABD33-TR
L4931ABD33-TR
STMicroelectronics
IC REG LINEAR 3.3V 250MA 8SO
L4931ABD35-TRY
L4931ABD35-TRY
STMicroelectronics
IC REG LINEAR 3.5V 250MA 8SO
L4931ABD50
L4931ABD50
STMicroelectronics
IC REG LINEAR 5V 250MA 8SO
L4931ABD35-TR Compare Parts
  • L4931ABD35-TR vs L4995RK
  • L4931ABD35-TR vs L4995RJTR
  • L4931ABD35-TR vs L4995RJ
  • L4931ABD35-TR vs L4995KTR
  • L4931ABD35-TR vs L4995K
  • L4931ABD35-TR vs L4995JTR
  • L4931ABD35-TR vs L4995J
  • L4931ABD35-TR vs L4995AKTR
  • L4931ABD35-TR vs L4995AK
  • L4931ABD35-TR vs L4995AJTR
  • L4931ABD35-TR vs L4995AJ
  • L4931ABD35-TR vs L4993MDTR
  • L4931ABD35-TR vs L4993MD
  • L4931ABD35-TR vs L4993DTR
  • L4931ABD35-TR vs L4993D
  • L4931ABD35-TR vs L4989MD013TR
  • L4931ABD35-TR vs L4989MD
  • L4931ABD35-TR vs L4989D013TR
  • L4931ABD35-TR vs L4989D
  • L4931ABD35-TR vs L4988MDTR
  • L4931ABD35-TR vs L4988MD
  • L4931ABD35-TR vs L4988DTR
  • L4931ABD35-TR vs L4988D
  • L4931ABD35-TR vs L4987CPT50TR
  • L4931ABD35-TR vs L4987CPT50
  • L4931ABD35-TR vs L4987CPT33TR
  • L4931ABD35-TR vs L4987CPT33
  • L4931ABD35-TR vs L4987CPT120
  • L4931ABD35-TR vs L4979MD013TR
  • L4931ABD35-TR vs L4979MD
  • L4931ABD35-TR vs L4979DTR-E
  • L4931ABD35-TR vs L4979D013TR
  • L4931ABD35-TR vs L4979D-E
  • L4931ABD35-TR vs L4979D
  • L4931ABD35-TR vs L4957AD3.3TR
  • L4931ABD35-TR vs L4957AD3.3
  • L4931ABD35-TR vs L4957AD2.5TR
  • L4931ABD35-TR vs L4957AD2.5
  • L4931ABD35-TR vs L4957AD1.8TR
  • L4931ABD35-TR vs L4957AD1.8
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet