☰
L4981BD013TR
L4981BD013TR
Active
Description:  IC PFC CTR AVER CURR 100KHZ 20SO
Manufacturer:  STMicroelectronics
History Price: $3.36000
In Stock: 35180
L4981BD013TR Specification
Specification
Part No
L4981BD013TR
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Average Current
Frequency - Switching
100kHz
Current - Startup
100 μA
Voltage - Supply
14.5V ~ 19.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SO
L4981BD013TR PDF Datasheet
L4981BD013TR Related Parts
L4981A
L4981A
STMicroelectronics
IC PFC CTR AV CURR 100KHZ 20DIP
L4981AD
L4981AD
STMicroelectronics
IC PFC CTR AVER CURR 100KHZ 20SO
L4981AD013TR
L4981AD013TR
STMicroelectronics
IC PFC CTR AVER CURR 100KHZ 20SO
L4981B
L4981B
STMicroelectronics
IC PFC CTR AV CURR 100KHZ 20DIP
L4981BD
L4981BD
STMicroelectronics
IC PFC CTR AVER CURR 100KHZ 20SO
L4984D
L4984D
STMicroelectronics
IC PFC CTRLR CCM 10SSOP
L4984DTR
L4984DTR
STMicroelectronics
IC PFC CTRLR CCM 10SSOP
L4985A
L4985A
STMicroelectronics
CCM PFC CONTROLLER WITH HIGH VOL
L4985B
L4985B
STMicroelectronics
CCM PFC CONTROLLER WITH HIGH VOL
L4986A
L4986A
STMicroelectronics
CCM PFC CONTROLLER WITH HIGH VOL
L4986B
L4986B
STMicroelectronics
CCM PFC CONTROLLER WITH HIGH VOL
L4985ATR
L4985ATR
STMicroelectronics
LINEAR IC'S
L4981BD013TR Compare Parts
  • L4981BD013TR vs L4986A
  • L4981BD013TR vs L4985B
  • L4981BD013TR vs L4985A
  • L4981BD013TR vs L4984DTR
  • L4981BD013TR vs L4984D
  • L4981BD013TR vs L4981BD
  • L4981BD013TR vs L4981B
  • L4981BD013TR vs L4981AD013TR
  • L4981BD013TR vs L4981AD
  • L4981BD013TR vs L4981A
  • L4981BD013TR vs L4986BTR
  • L4981BD013TR vs L4986ATR
  • L4981BD013TR vs L4985BTR
  • L4981BD013TR vs L4985ATR
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.