☰
L5150GJ
L5150GJ
Active
Description:  IC REG LIN 5V 150MA POWERSSO-12
Manufacturer:  STMicroelectronics
Datasheet:   L5150GJ Datasheet
History Price: Active
In Stock: 32240
L5150GJ Specification
Specification
Part No
L5150GJ
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
40V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.5V @ 150mA
Current - Output
150mA
Current - Quiescent (Iq)
80 μA
Current - Supply (Max)
4.2 mA
PSRR
48dB (100Hz)
Control Features
Enable, Reset
Protection Features
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Package / Case
PowerSSO-12
Supplier Device Package
PowerSSO-12
L5150GJ PDF Datasheet
L5150GJ Related Parts
L5150BNTR
L5150BNTR
STMicroelectronics
IC REG LINEAR 5V 150MA SOT223
L5150CJ
L5150CJ
STMicroelectronics
IC REG LIN 5V 150MA POWERSSO-12
L5150CJTR
L5150CJTR
STMicroelectronics
IC REG LIN 5V 150MA POWERSSO-12
L5150CS
L5150CS
STMicroelectronics
IC REG LINEAR 5V 150MA 8SO
L5150CSTR
L5150CSTR
STMicroelectronics
IC REG LINEAR 5V 150MA 8SO
L5150GJTR
L5150GJTR
STMicroelectronics
IC REG LIN 5V 150MA POWERSSO-12
L5150GJ Compare Parts
  • L5150GJ vs L5150CSTR
  • L5150GJ vs L5150CS
  • L5150GJ vs L5150CJTR
  • L5150GJ vs L5150CJ
  • L5150GJ vs L5150BNTR
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered