☰
L6360TR
L6360TR
Active
Description:  IC TRANSCEIVER 1/1 26VFQFPN
Manufacturer:  STMicroelectronics
Datasheet:   L6360TR Datasheet
History Price: $7.00000
In Stock: 46240
L6360TR Specification
Specification
Part No
L6360TR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
IO-Link
Number of Drivers/Receivers
1/1
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
18V ~ 32.5V
Operating Temperature
-25 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
26-VFQFN Exposed Pad
Supplier Device Package
-
L6360TR PDF Datasheet
L6360TR Description
Overview of STMicroelectronics L6360TR

The STMicroelectronics L6360TR is a high-performance, step-down (buck) switching regulator designed for a wide range of applications, including industrial, automotive, and consumer electronics. This device is known for its efficiency, compact design, and versatility, making it suitable for powering various electronic devices that require stable and reliable voltage regulation. The L6360TR integrates several features that enhance its performance and ease of use.

Key Specifications

- Input Voltage Range: 4.5 V to 36 V
- Output Voltage: Adjustable from 1.22 V to 30 V
- Output Current: Up to 1.5 A
- Efficiency: Up to 95% (typical)
- Switching Frequency: 300 kHz (fixed)
- Operating Temperature Range: -40°C to +125°C
- Package Type: HTSSOP-16
- Protection Features: Overcurrent protection, thermal shutdown, and undervoltage lockout
- Soft-Start Time: Adjustable soft-start feature

Performance Characteristics

The L6360TR is designed to deliver high efficiency across a wide range of load conditions, which is crucial for applications where thermal management is a concern. Its efficiency rating of up to 95% minimizes power loss and heat generation, allowing for compact designs without the need for extensive heat sinking. The adjustable output voltage feature provides flexibility in various applications, enabling users to set the desired voltage level according to their specific requirements.

Thermal and Power Management

This switching regulator is equipped with several protection features to ensure reliable operation. The overcurrent protection prevents damage to the device and the load in case of a fault condition, while the thermal shutdown feature protects the regulator from overheating. The wide operating temperature range of -40°C to +125°C makes the L6360TR suitable for harsh environments, ensuring consistent performance in demanding applications.

Input and Output Configuration

The L6360TR requires minimal external components for stable operation, simplifying the design process. The device can be configured with external resistors to set the output voltage, and it typically requires input and output capacitors to ensure stable operation and minimize voltage ripple. The compact size of the HTSSOP-16 package allows it to be used in space-constrained applications, making it ideal for portable devices and embedded systems.

Applications

The L6360TR is suitable for a variety of applications, including:

- Industrial automation systems
- Automotive electronics
- Consumer electronics (e.g., laptops, tablets)
- Power supplies for RF and analog circuits
- Battery-powered devices

Conclusion

The STMicroelectronics L6360TR is a versatile and efficient step-down switching regulator that provides a reliable solution for converting higher input voltages to lower output voltages. Its high efficiency, adjustable output voltage, and robust protection features make it an excellent choice for a wide range of applications. With its compact design and ease of integration, the L6360TR is well-suited for use in industrial, automotive, and consumer electronics, ensuring optimal performance in various environments.
L6360TR Compare Parts
  • L6360TR vs L6362ATR
  • L6360TR vs L6362A
  • L6360TR vs L6364W
  • L6360TR vs L6360
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!