☰
L6362A
L6362A
Obsolete
Description:  IC TRANSCEIVER 1/1 12VFDFPN
Manufacturer:  STMicroelectronics
Datasheet:   L6362A Datasheet
History Price: Obsolete
In Stock: 36960
L6362A Specification
Specification
Part No
L6362A
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
IO-Link
Number of Drivers/Receivers
1/1
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
7V ~ 36V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
12-VFDFN Exposed Pad
Supplier Device Package
12-VFDFPN (3x3)
L6362A PDF Datasheet
L6362A Compare Parts
  • L6362A vs L6362ATR
  • L6362A vs L6360TR
  • L6362A vs L6364W
  • L6362A vs L6360
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!