☰
L6364Q
L6364Q
Active
Description:  IC TRANSCEIVER FULL 2/2 20QFN
Manufacturer:  STMicroelectronics
Datasheet:   L6364Q Datasheet
History Price: $6.75000
In Stock: 15400
L6364Q Specification
Specification
Part No
L6364Q
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
I/O-Link
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
1 V
Data Rate
230.4Kbps
Voltage - Supply
5V ~ 35V
Operating Temperature
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Package / Case
20-VFQFN Exposed Pad
Supplier Device Package
20-QFN (4x4)
L6364Q Compare Parts
  • L6364Q vs L6362A
  • L6364Q vs L6360TR
  • L6364Q vs L6364W
  • L6364Q vs L6360
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!