☰
L6374FP
L6374FP
Active
Description:  IC PWR DRIVER N-CHANNEL 1:1 20SO
Manufacturer:  STMicroelectronics
Datasheet:   L6374FP Datasheet
History Price: $11.31000
In Stock: 520
L6374FP Specification
Specification
Part No
L6374FP
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
4
Ratio - Input:Output
1:1
Output Configuration
-
Output Type
N-Channel
Interface
On/Off
Voltage - Load
10.8V ~ 35V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
100mA
Rds On (Typ)
-
Input Type
Non-Inverting
Features
Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-25 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
20-SO
Package / Case
20-SOIC (0.295", 7.50mm Width)
L6374FP PDF Datasheet
L6374FP Related Parts
L6370D
L6370D
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 PWRSO20
L6370D013TR
L6370D013TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO20
L6370Q
L6370Q
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 48QFN
L6370QTR
L6370QTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 48QFN
L6374FP013TR
L6374FP013TR
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 20SO
L6375D
L6375D
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 20SOIC
L6375D013TR
L6375D013TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 20SOIC
L6375S
L6375S
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 8SOIC
L6375STR
L6375STR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 8SOIC
L6376D
L6376D
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 PWRSO20
L6376D013TR
L6376D013TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO20
L6377D
L6377D
STMicroelectronics
IC PWR SWITCH N-CHANNEL 1:1 14SO
L6374FP Compare Parts
  • L6374FP vs L6377D
  • L6374FP vs L6376D013TR
  • L6374FP vs L6376D
  • L6374FP vs L6375STR
  • L6374FP vs L6375S
  • L6374FP vs L6375D013TR
  • L6374FP vs L6375D
  • L6374FP vs L6374FP013TR
  • L6374FP vs L6370QTR
  • L6374FP vs L6370Q
  • L6374FP vs L6370D013TR
  • L6374FP vs L6370D
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.