☰
L6520TR
L6520TR
Obsolete
Description:  IC CFL/TL CNTRL 47.2KHZ 8SO
Manufacturer:  STMicroelectronics
Datasheet:   L6520TR Datasheet
History Price: Obsolete
In Stock: 4000
L6520TR Specification
Specification
Part No
L6520TR
Category
PMIC - Lighting, Ballast Controllers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
CFL/TL Controller
Frequency
46kHz ~ 47.2kHz
Voltage - Supply
10.5V ~ 18.5V
Current - Supply
8 mA
Current - Output Source/Sink
-
Dimming
No
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
L6520TR PDF Datasheet
L6520TR Related Parts
L6520
L6520
STMicroelectronics
IC CFL/TL CNTRL 47.2KHZ 8SO
L6521
L6521
STMicroelectronics
IC CFL/TL CNTRL 47.2KHZ 8SO
L6521TR
L6521TR
STMicroelectronics
IC CFL/TL CNTRL 47.2KHZ 8SO
L6574
L6574
STMicroelectronics
IC CFL/TL CNTRL 120KHZ 16DIP
L6574D
L6574D
STMicroelectronics
IC CFL/TL CNTRL 120KHZ 16SO
L6574D013TR
L6574D013TR
STMicroelectronics
IC CFL/TL CNTRL 120KHZ 16SO
L6585D
L6585D
STMicroelectronics
IC PFC/BALLAST CNTRL 62KHZ 20SO
L6585DE
L6585DE
STMicroelectronics
IC PFC/BALLAST CNTRL 62KHZ 20SO
L6585DETR
L6585DETR
STMicroelectronics
IC PFC/BALLAST CNTRL 62KHZ 20SO
L6585DTR
L6585DTR
STMicroelectronics
IC PFC/BALLAST CNTRL 62KHZ 20SO
L6520TR Compare Parts
  • L6520TR vs L6585DETR
  • L6520TR vs L6585DE
  • L6520TR vs L6585D
  • L6520TR vs L6574D013TR
  • L6520TR vs L6574D
  • L6520TR vs L6574
  • L6520TR vs L6521TR
  • L6520TR vs L6521
  • L6520TR vs L6520
  • Customer Reviews
    4.95 out of 5.00 stars from 86 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.