☰
L6562D
L6562D
Not For New Designs
Description:  IC PFC CTRLR TRANSITION 1MHZ 8SO
Manufacturer:  STMicroelectronics
Datasheet:   L6562D Datasheet
History Price: $0.99000
In Stock: 15600
L6562D Specification
Specification
Part No
L6562D
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Discontinuous (Transition)
Frequency - Switching
1MHz
Current - Startup
40 μA
Voltage - Supply
10.3V ~ 22V
Operating Temperature
-25 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
L6562D PDF Datasheet
L6562D Related Parts
L6561
L6561
STMicroelectronics
IC PFC CTRLR TRANSITION 8DIP
L6561D
L6561D
STMicroelectronics
IC PFC CTRLR TRANSITION 8SO
L6561D013TR
L6561D013TR
STMicroelectronics
IC PFC CTRLR TRANSITION 8SO
L6562AD
L6562AD
STMicroelectronics
IC PFC CTRLR TRANSITION 8SO
L6562ADTR
L6562ADTR
STMicroelectronics
IC PFC CTRLR TRANSITION 8SO
L6562AN
L6562AN
STMicroelectronics
IC PFC CTRLR TRANSITION 8DIP
L6562ATD
L6562ATD
STMicroelectronics
IC PFC CTRLR TRANSITION 8SO
L6562ATDTR
L6562ATDTR
STMicroelectronics
IC PFC CTRLR TRANSITION 8SO
L6562DTR
L6562DTR
STMicroelectronics
IC PFC CTRLR TRANSITION 1MHZ 8SO
L6562N
L6562N
STMicroelectronics
IC PFC CTLR TRANSITION 1MHZ 8DIP
L6563
L6563
STMicroelectronics
IC PFC CTRLR TRANSITION 14SO
L6563A
L6563A
STMicroelectronics
IC PFC CTRLR TRANSITION 14SO
L6562D Description
The STMicroelectronics L6562D is a highly integrated power supply controller designed for use in offline switch-mode power supplies (SMPS). It is particularly well-suited for applications requiring high efficiency, compact design, and robust performance. The L6562D is commonly used in various applications, including adapters, chargers, and power supplies for consumer electronics, industrial equipment, and telecommunications.

## Key Features

1. High Voltage Start-Up: The L6562D can operate directly from the AC mains voltage, featuring a high-voltage start-up capability that allows it to initiate operation without the need for an external start-up resistor. This simplifies the design and reduces component count.

2. PWM Control: The device employs a pulse-width modulation (PWM) control scheme, which enables efficient regulation of output voltage and current. This control method minimizes power losses and improves overall efficiency, making it ideal for energy-sensitive applications.

3. Integrated High-Voltage Startup Circuit: The L6562D includes an integrated high-voltage startup circuit that allows for quick and efficient startup, reducing the need for additional components and enhancing reliability.

4. Frequency Jittering: The controller incorporates frequency jittering to minimize electromagnetic interference (EMI) and improve the overall performance of the power supply. This feature helps to spread the energy of the switching frequency over a wider spectrum, reducing peak emissions.

5. Over-Voltage Protection (OVP): The L6562D includes built-in over-voltage protection, which safeguards the power supply and connected loads from voltage spikes and surges. This feature is critical for ensuring the longevity and reliability of the system.

6. Under-Voltage Lockout (UVLO): The device features under-voltage lockout to prevent operation when the supply voltage is below a certain threshold, ensuring safe and reliable operation under varying conditions.

7. Thermal Shutdown: The L6562D is equipped with thermal shutdown protection, which disables the device in the event of overheating, thereby preventing damage to the circuit and ensuring safe operation.

8. Compact Package: The L6562D is available in a compact package, such as the SOIC-8, making it suitable for space-constrained applications.

## Specifications

- Supply Voltage (VCC): 10V to 30V
- Startup Voltage: 30V (typical)
- Operating Frequency: 65 kHz (fixed frequency)
- Maximum Duty Cycle: 70% (typical)
- Over-Voltage Protection (OVP) Threshold: Adjustable
- Under-Voltage Lockout (UVLO) Threshold: Adjustable
- Thermal Shutdown Temperature: 150°C (typical)
- Output Voltage Regulation: ±5% (typical)
- Package Type: Available in SOIC-8 and other compact packages.

## Applications

The L6562D is widely used in various applications, including:

- AC-DC Power Supplies: Ideal for designing efficient AC-DC converters for consumer electronics, such as televisions, computers, and chargers.
- Industrial Power Supplies: Suitable for power supplies used in industrial automation and control systems, where reliability and efficiency are paramount.
- Telecommunications Equipment: Employed in power supplies for telecom devices, ensuring reliable operation under varying load conditions.
- LED Drivers: Can be utilized in LED driver circuits for lighting applications, providing efficient power conversion and regulation.

## Conclusion

The STMicroelectronics L6562D is a versatile and efficient power supply controller that offers a range of features designed to enhance performance and reliability in offline switch-mode power supplies. Its high voltage capability, integrated protection features, and compact design make it an excellent choice for engineers looking to develop efficient power solutions for a variety of applications. For detailed information, including application notes and design resources, it is advisable to refer to the official STMicroelectronics documentation and datasheets.
L6562D Compare Parts
  • L6562D vs L6564TD
  • L6562D vs L6564HTR
  • L6562D vs L6564H
  • L6562D vs L6564DTR
  • L6562D vs L6564D
  • L6562D vs L6563TR
  • L6562D vs L6563STR
  • L6562D vs L6563S
  • L6562D vs L6563HTR
  • L6562D vs L6563H
  • L6562D vs L6563ATR
  • L6562D vs L6563A
  • L6562D vs L6563
  • L6562D vs L6562N
  • L6562D vs L6562DTR
  • L6562D vs L6562ATDTR
  • L6562D vs L6562ATD
  • L6562D vs L6562AN
  • L6562D vs L6562ADTR
  • L6562D vs L6562AD
  • L6562D vs L6561D013TR
  • L6562D vs L6561D
  • L6562D vs L6561
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!