☰
L6569AD013TR
L6569AD013TR
Obsolete
Description:  IC GATE DRVR HALF-BRIDGE 8SO
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 46900
L6569AD013TR Specification
Specification
Part No
L6569AD013TR
Category
PMIC - Gate Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Half-Bridge
Channel Type
Synchronous
Number of Drivers
2
Gate Type
IGBT, N-Channel MOSFET
Voltage - Supply
10V ~ 16.6V
Logic Voltage - VIL, VIH
-
Current - Peak Output (Source, Sink)
170mA, 270mA
Input Type
RC Input Circuit
High Side Voltage - Max (Bootstrap)
600 V
Rise / Fall Time (Typ)
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
L6569AD013TR PDF Datasheet
L6569AD013TR Related Parts
L6569
L6569
STMicroelectronics
IC GATE DRVR HALF-BRIDG 8MINIDIP
L6569A
L6569A
STMicroelectronics
IC GATE DRVR HALF-BRIDG 8MINIDIP
L6569AD
L6569AD
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6569D
L6569D
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6569D013TR
L6569D013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6571A
L6571A
STMicroelectronics
IC GATE DRVR HALF-BRIDG 8MINIDIP
L6571AD
L6571AD
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6571AD013TR
L6571AD013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6571B
L6571B
STMicroelectronics
IC GATE DRVR HALF-BRIDG 8MINIDIP
L6571BD
L6571BD
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6571BD013TR
L6571BD013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6569AD013TR Compare Parts
  • L6569AD013TR vs L6571BD
  • L6569AD013TR vs L6571B
  • L6569AD013TR vs L6571AD013TR
  • L6569AD013TR vs L6571AD
  • L6569AD013TR vs L6571A
  • L6569AD013TR vs L6569D013TR
  • L6569AD013TR vs L6569D
  • L6569AD013TR vs L6569AD
  • L6569AD013TR vs L6569A
  • L6569AD013TR vs L6569
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time