☰
L6726A
L6726A
Active
Description:  IC REG CTRLR BUCK 8SO
Manufacturer:  STMicroelectronics
Datasheet:   L6726A Datasheet
History Price: $1.98000
In Stock: 37920
L6726A Specification
Specification
Part No
L6726A
Category
PMIC - DC DC Switching Controllers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
4.1V ~ 13.2V
Frequency - Switching
270kHz
Duty Cycle (Max)
80%
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Enable, Frequency Control, Phase Control, Power Good
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
L6726A PDF Datasheet
L6726A Related Parts
L6711
L6711
STMicroelectronics
IC REG CTRLR BUCK 48-TQFP
L6711TR
L6711TR
STMicroelectronics
IC REG CTRLR BUCK 48-TQFP
L6712AD
L6712AD
STMicroelectronics
IC REG CTRLR BUCK 28SOIC
L6712ADTR
L6712ADTR
STMicroelectronics
IC REG CTRLR BUCK 28SOIC
L6712AQ
L6712AQ
STMicroelectronics
IC REG CTRLR BUCK 36VFQFPN
L6712AQTR
L6712AQTR
STMicroelectronics
IC REG CTRLR BUCK 36VFQFPN
L6712D
L6712D
STMicroelectronics
IC REG CTRLR BUCK 28SOIC
L6712DTR
L6712DTR
STMicroelectronics
IC REG CTRLR BUCK 28SOIC
L6712Q
L6712Q
STMicroelectronics
IC REG CTRLR BUCK 36VFQFPN
L6712QTR
L6712QTR
STMicroelectronics
IC REG CTRLR BUCK 36VFQFPN
L6722
L6722
STMicroelectronics
IC REG CTRLR BUCK 36VFQFPN
L6722TR
L6722TR
STMicroelectronics
IC REG CTRLR BUCK 36VFQFPN
L6726A Compare Parts
  • L6726A vs L6738TR
  • L6726A vs L6738ATR
  • L6726A vs L6738A
  • L6726A vs L6738
  • L6726A vs L6732TR
  • L6726A vs L6732CTR
  • L6726A vs L6732C
  • L6726A vs L6732
  • L6726A vs L6730TR
  • L6726A vs L6730DTR
  • L6726A vs L6730D
  • L6726A vs L6730CTR
  • L6726A vs L6730C
  • L6726A vs L6730BTR
  • L6726A vs L6730B
  • L6726A vs L6730
  • L6726A vs L6728TR
  • L6726A vs L6728HTR
  • L6726A vs L6728DTR
  • L6726A vs L6728D
  • L6726A vs L6728ATR
  • L6726A vs L6728AHTR
  • L6726A vs L6728AH
  • L6726A vs L6728
  • L6726A vs L6727TR
  • L6726A vs L6727
  • L6726A vs L6726ATR
  • L6726A vs L6725TR
  • L6726A vs L6725ATR
  • L6726A vs L6725A
  • L6726A vs L6725
  • L6726A vs L6722TR
  • L6726A vs L6722
  • L6726A vs L6712QTR
  • L6726A vs L6712Q
  • L6726A vs L6712DTR
  • L6726A vs L6712D
  • L6726A vs L6712AQTR
  • L6726A vs L6712AQ
  • L6726A vs L6712ADTR
  • L6726A FAQ
    Q1: What is the STMicroelectronics L6726A?
    A1: The STMicroelectronics L6726A is a high-performance PWM controller designed for use in power supply applications, particularly in voltage regulation and DC-DC conversion circuits.

    Q2: What are the key features of the L6726A?
    A2: The L6726A features integrated PWM control, adjustable output voltage, high efficiency, and robust protection mechanisms such as overcurrent and overvoltage protection.

    Q3: What is the primary application of the L6726A?
    A3: The L6726A is primarily used in power supply designs, particularly in applications like telecom, networking equipment, industrial equipment, and high-performance computing.

    Q4: What is the input voltage range for the L6726A?
    A4: The L6726A operates with an input voltage range of 4.5V to 14V, which makes it suitable for use in various DC-DC converters and voltage regulation applications.

    Q5: What type of output does the L6726A provide?
    A5: The L6726A provides a pulse-width modulation (PWM) output to drive external power MOSFETs, enabling efficient voltage regulation and DC-DC conversion.

    Q6: What is the maximum output frequency of the L6726A?
    A6: The L6726A can operate at a maximum switching frequency of up to 1MHz, providing high-frequency operation for compact and efficient designs.

    Q7: Does the L6726A include overcurrent protection?
    A7: Yes, the L6726A includes overcurrent protection to ensure safe operation and prevent damage to the power supply or connected components under fault conditions.

    Q8: Is the L6726A suitable for low-power applications?
    A8: While the L6726A is designed for high-performance power supplies, it can be used in low-power applications as long as the design requirements are met.

    Q9: How does the L6726A manage thermal protection?
    A9: The L6726A features thermal shutdown protection, which automatically disables the device if the temperature exceeds safe operating limits to prevent overheating and damage.

    Q10: Can the L6726A be used in automotive power supply designs?
    A10: Yes, the L6726A can be used in automotive applications, provided the input voltage and environmental conditions are within the specified operating limits.

    Q11: What is the role of the L6726A in a buck converter design?
    A11: In a buck converter design, the L6726A controls the switching of MOSFETs to step down the input voltage to a stable, regulated lower output voltage.

    Q12: Does the L6726A support adjustable output voltage?
    A12: Yes, the output voltage of the L6726A can be adjusted using external components like resistors, allowing for flexible voltage regulation in various designs.

    Q13: What is the maximum output current capability of the L6726A?
    A13: The L6726A is designed to drive external MOSFETs, so the maximum output current depends on the chosen MOSFETs and external components. It does not directly limit the output current.

    Q14: Can the L6726A be used in high-efficiency power supply designs?
    A14: Yes, the L6726A is optimized for high-efficiency operation, making it suitable for energy-sensitive applications that require minimal power loss during voltage conversion.

    Q15: What protection features are built into the L6726A?
    A15: The L6726A includes protection features such as overcurrent protection, overvoltage protection, thermal shutdown, and under-voltage lockout, ensuring the safety of both the device and the load.

    Q16: What is the typical application for the L6726A?
    A16: The L6726A is typically used in high-efficiency DC-DC converters, power supplies for telecom equipment, industrial controls, and systems that require precise voltage regulation.

    Q17: Can the L6726A operate in parallel with other controllers?
    A17: Yes, the L6726A can be configured for parallel operation with other controllers in multi-phase power supply designs, enhancing current sharing and system efficiency.

    Q18: What is the input voltage tolerance of the L6726A?
    A18: The L6726A can tolerate an input voltage range between 4.5V and 14V, with a typical operating voltage of around 12V, ensuring flexibility in various power supply systems.

    Q19: Does the L6726A require external components for operation?
    A19: Yes, the L6726A requires external components such as resistors, capacitors, and MOSFETs for proper operation and to configure the desired output voltage and performance.

    Q20: How does the L6726A improve efficiency in power supplies?
    A20: The L6726A improves efficiency by using high-frequency PWM control, reducing switching losses, and supporting high-quality components that minimize power loss during voltage conversion.
    Customer Reviews
    4.95 out of 5.00 stars from 170 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos