☰
L6932D2.5
L6932D2.5
Obsolete
Description:  IC REG LINEAR 2.5V 2A 8SO
Manufacturer:  STMicroelectronics
Datasheet:   L6932D2.5 Datasheet
History Price: $2.71000
In Stock: 36600
L6932D2.5 Specification
Specification
Part No
L6932D2.5
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
14V
Voltage - Output (Min/Fixed)
2.5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
2A
Current - Quiescent (Iq)
400 μA
Current - Supply (Max)
-
PSRR
75dB (120Hz)
Control Features
Enable, Power Good
Protection Features
Over Temperature, Short Circuit
Operating Temperature
-25 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
L6932D2.5 PDF Datasheet
L6932D2.5 Related Parts
L6932D1.2
L6932D1.2
STMicroelectronics
IC REG LINEAR POS ADJ 2A 8SOIC
L6932D1.2TR
L6932D1.2TR
STMicroelectronics
IC REG LINEAR POS ADJ 2A 8SOIC
L6932D1.5
L6932D1.5
STMicroelectronics
IC REG LINEAR 1.5V 2A 8SO
L6932D1.5TR
L6932D1.5TR
STMicroelectronics
IC REG LINEAR 1.5V 2A 8SO
L6932D1.8
L6932D1.8
STMicroelectronics
IC REG LINEAR 1.8V 2A 8SO
L6932D1.8TR
L6932D1.8TR
STMicroelectronics
IC REG LINEAR 1.8V 2A 8SO
L6932D2.5TR
L6932D2.5TR
STMicroelectronics
IC REG LINEAR 2.5V 2A 8SO
L6932H1.2
L6932H1.2
STMicroelectronics
IC REG LINEAR POS ADJ 2A 8HSO
L6932H1.2TR
L6932H1.2TR
STMicroelectronics
IC REG LINEAR POS ADJ 2A 8HSO
L6933H1.2
L6933H1.2
STMicroelectronics
IC REG LINEAR POS ADJ 2A 8HSO
L6933H1.2TR
L6933H1.2TR
STMicroelectronics
IC REG LINEAR POS ADJ 2A 8HSO
L6935TR
L6935TR
STMicroelectronics
IC REG LIN POS ADJ 3A 20VFQFPN
L6932D2.5 Compare Parts
  • L6932D2.5 vs L6933H1.2TR
  • L6932D2.5 vs L6933H1.2
  • L6932D2.5 vs L6932H1.2TR
  • L6932D2.5 vs L6932H1.2
  • L6932D2.5 vs L6932D2.5TR
  • L6932D2.5 vs L6932D1.8TR
  • L6932D2.5 vs L6932D1.8
  • L6932D2.5 vs L6932D1.5TR
  • L6932D2.5 vs L6932D1.5
  • L6932D2.5 vs L6932D1.2TR
  • L6932D2.5 vs L6932D1.2
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.