☰
L7980TR
L7980TR
Active
Description:  IC REG BUCK ADJ 2A 8VFQFPN
Manufacturer:  STMicroelectronics
Datasheet:   L7980TR Datasheet
History Price: $2.40000
In Stock: 14640
L7980TR Specification
Specification
Part No
L7980TR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
28V
Voltage - Output (Min/Fixed)
0.6V
Voltage - Output (Max)
28V
Current - Output
2A
Frequency - Switching
250kHz ~ 1MHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-VFDFN Exposed Pad
Supplier Device Package
8-VFQFPN (3x3)
L7980TR PDF Datasheet
L7980TR Related Parts
L7980
L7980
STMicroelectronics
IC REG BUCK ADJ 2A 8VFQFPN
L7980A
L7980A
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
L7980ATR
L7980ATR
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
L7981
L7981
STMicroelectronics
IC REG BUCK ADJ 3A 8VFQFPN
L7981A
L7981A
STMicroelectronics
IC REG BUCK ADJUSTABLE 3A 8HSOP
L7981ATR
L7981ATR
STMicroelectronics
IC REG BUCK ADJUSTABLE 3A 8HSOP
L7981TR
L7981TR
STMicroelectronics
IC REG BUCK ADJ 3A 8VFQFPN
L7983PU33R
L7983PU33R
STMicroelectronics
60 V 300 MA SYNCHRONOUS STEP-DOW
L7983PU50R
L7983PU50R
STMicroelectronics
60 V 300 MA SYNCHRONOUS STEP-DOW
L7983PUR
L7983PUR
STMicroelectronics
60 V 300 MA SYNCHRONOUS STEP-DOW
L7985
L7985
STMicroelectronics
IC REG BUCK ADJ 2A 10VFQFPN
L7985A
L7985A
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
L7980TR Description
Here’s a comprehensive overview of the STMicroelectronics L7980TR voltage regulator, including its specifications and features:

---

## STMicroelectronics L7980TR Overview

The STMicroelectronics L7980TR is a high-efficiency, low-dropout (LDO) voltage regulator designed to deliver reliable and stable power in demanding automotive and industrial applications. As part of STMicroelectronics%27 advanced power management solutions, the L7980TR combines high performance with robust protection features, making it suitable for a wide range of power supply needs.

## Key Features

- High Efficiency: Provides efficient voltage regulation with minimal power loss.
- Low Dropout Voltage: Ensures stable operation even with a small difference between input and output voltages.
- Wide Input Voltage Range: Accommodates various input voltages for versatility in different applications.
- Thermal Protection: Includes thermal shutdown to prevent overheating.
- Short-Circuit and Overcurrent Protection: Integrated mechanisms to protect against fault conditions.
- Automotive-Grade Reliability: Designed to meet stringent automotive standards for reliability and performance.

## Specifications

## General Specifications

- Device Type: Low-Dropout Voltage Regulator
- Package: Available in TO-220-3, DPAK, and other packages
- Operating Temperature Range: -40°C to +150°C (automotive grade)

## Electrical Characteristics

- Input Voltage (Vin):
- Operating Range: 4.5V to 60V
- Maximum Voltage: 65V (absolute maximum rating)
- Output Voltage (Vout):
- Adjustable Output Voltage Range: 1.2V to 40V
- Accuracy: ±2% (typical)
- Output Current:
- Maximum Output Current: 3A
- Peak Current Capability: Up to 5A
- Dropout Voltage:
- Typical Dropout Voltage: 0.6V at 3A load
- Quiescent Current:
- Typical Quiescent Current: 20 µA (in standby mode)

## Performance Characteristics

- Efficiency:
- Efficiency: Typically up to 90%, depending on load and input/output voltage conditions.
- Thermal Characteristics:
- Thermal Shutdown: Integrated thermal shutdown circuitry to prevent overheating.
- Thermal Resistance:
- Junction-to-Ambient Thermal Resistance: Typically 60°C/W (TO-220-3)
- Junction-to-Case Thermal Resistance: Typically 10°C/W (TO-220-3)
- Ripple Rejection:
- Ripple Rejection Ratio: Typically 60 dB at 1 kHz

## Protection Features

- Short-Circuit Protection:
- Integrated short-circuit protection to prevent damage during fault conditions.
- Overcurrent Protection:
- Overcurrent Limiting: Automatic current limiting to protect against excessive current draw.
- Thermal Protection:
- Thermal Shutdown: Device shuts down to prevent overheating if the junction temperature exceeds safe limits.
- Reverse Polarity Protection:
- Reverse polarity protection to safeguard against incorrect power connections.

## Configuration and Control

- Adjustable Output Voltage:
- Output voltage is adjustable using external resistors to set the desired output voltage within the specified range.
- Enable/Disable Function:
- Integrated enable pin to turn the regulator on or off as needed, allowing for power management and sequencing.

## Applications

- Automotive Power Systems:
- Power supply for automotive control modules
- Battery management systems
- Industrial Power Supply:
- Power regulation for industrial equipment
- Power management in harsh environments
- Consumer Electronics:
- Voltage regulation for consumer electronic devices requiring high reliability

## Advantages

- Versatile Input Range: Supports a wide input voltage range, making it suitable for various power supply configurations.
- High Efficiency: Delivers high efficiency, reducing power loss and improving thermal management.
- Robust Protection: Features comprehensive protection mechanisms to ensure reliable operation and prevent damage under fault conditions.
- Automotive-Grade Reliability: Designed to meet automotive industry standards for reliability and durability in harsh environments.

## Conclusion

The STMicroelectronics L7980TR is a high-performance voltage regulator tailored for automotive and industrial applications that demand precise voltage regulation and robust protection features. Its wide input voltage range, high efficiency, and comprehensive protection mechanisms make it an excellent choice for power management in demanding environments. The L7980TR%27s automotive-grade design ensures reliability and performance, addressing the needs of diverse applications with efficiency and robustness.

---

Feel free to ask if you have any more questions or need further details!
L7980TR Compare Parts
  • L7980TR vs L7987LTR
  • L7980TR vs L7987L
  • L7980TR vs L7987
  • L7980TR vs L7986TR
  • L7980TR vs L7986TATR
  • L7980TR vs L7986TA
  • L7980TR vs L7986ATR
  • L7980TR vs L7986A
  • L7980TR vs L7986
  • L7980TR vs L7985TR
  • L7980TR vs L7985ATR
  • L7980TR vs L7985A
  • L7980TR vs L7985
  • L7980TR vs L7983PUR
  • L7980TR vs L7983PU50R
  • L7980TR vs L7983PU33R
  • L7980TR vs L7981TR
  • L7980TR vs L7981ATR
  • L7980TR vs L7981A
  • L7980TR vs L7981
  • L7980TR vs L7980ATR
  • L7980TR vs L7980A
  • L7980TR vs L7980
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!