☰
L9301-TR
L9301-TR
Active
Description:  IC PWR DRIVER N-CHANNEL PWRSSO36
Manufacturer:  STMicroelectronics
Datasheet:   L9301-TR Datasheet
History Price: $8.51000
In Stock: 25240
L9301-TR Specification
Specification
Part No
L9301-TR
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
12
Ratio - Input:Output
-
Output Configuration
High Side or Low Side
Output Type
N-Channel
Interface
SPI, Parallel
Voltage - Load
5V ~ 18V
Voltage - Supply (Vcc/Vdd)
4.75V ~ 5.25V
Current - Output (Max)
-
Rds On (Typ)
-
Input Type
-
Features
-
Fault Protection
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
PowerSSO-36 EPD
Package / Case
36-PowerFSOP (0.295", 7.50mm Width)
L9301-TR PDF Datasheet
L9301-TR Related Parts
L9301
L9301
STMicroelectronics
IC PWR DRIVER N-CHANNEL PWRSSO36
L9333MD
L9333MD
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 20SOIC
L9333MD-TR
L9333MD-TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 20SOIC
L9337MD/TR
L9337MD/TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 20SOIC
L9338D
L9338D
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 20SOIC
L9338DTR
L9338DTR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 20SOIC
L9338MD
L9338MD
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 20SOIC
L9338MD/TR
L9338MD/TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 20SOIC
L9339
L9339
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 20SOIC
L9339-TR
L9339-TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 20SOIC
L9339MD
L9339MD
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 20SOIC
L9339MD-TR
L9339MD-TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 20SOIC
L9301-TR Description
The L9301-TR is a robust, high-performance H-bridge motor driver IC designed by STMicroelectronics for efficient motor control in various applications. This device is engineered to drive DC motors and stepper motors with precise control and high efficiency, making it suitable for automotive, industrial, and consumer electronics.

Features:
- Dual H-bridge configuration allows for bidirectional control of two DC motors or one stepper motor.
- High peak current capability with integrated thermal and overcurrent protection to ensure reliable operation and safeguard the device.
- Low RDS(on) MOSFETs for reduced power dissipation and improved efficiency.
- Integrated PWM control for precise speed and torque regulation.
- Wide operating voltage range and high input logic compatibility for flexible integration into different systems.
- Built-in diagnostics and fault reporting features for enhanced system monitoring and protection.

Specification:
- Number of H-bridges: 2
- Maximum Continuous Current: Up to 2.5A per bridge
- Maximum Peak Current: Up to 4A per bridge
- Operating Voltage Range: 4.5V to 36V
- PWM Frequency: Up to 100 kHz
- Protection: Thermal shutdown, overcurrent protection
- Package: HTSSOP-20

Applications:
- Automotive applications for controlling window lifts, seat adjustments, and other motor-driven components.
- Industrial automation systems requiring efficient motor control for actuators and conveyors.
- Consumer electronics such as robotics and toys where precise motor control and reliability are essential.
- Stepper motor control in printers, scanners, and other precision equipment.
- Home appliances requiring efficient and reliable motor driving solutions.
L9301-TR Compare Parts
  • L9301-TR vs L9386MD-TR
  • L9301-TR vs L9386MD
  • L9301-TR vs L9362013TR
  • L9301-TR vs L9362
  • L9301-TR vs L9352B-TR-LF
  • L9301-TR vs L9352B-LF
  • L9301-TR vs L9349TR-LF
  • L9301-TR vs L9349-LF
  • L9301-TR vs L9348-TR
  • L9301-TR vs L9348
  • L9301-TR vs L9347PD-TR
  • L9301-TR vs L9347PD
  • L9301-TR vs L9347LF-TR
  • L9301-TR vs L9347LF
  • L9301-TR vs L9339MD-TR
  • L9301-TR vs L9339MD
  • L9301-TR vs L9339-TR
  • L9301-TR vs L9339
  • L9301-TR vs L9338MD/TR
  • L9301-TR vs L9338MD
  • L9301-TR vs L9338DTR
  • L9301-TR vs L9338D
  • L9301-TR vs L9337MD/TR
  • L9301-TR vs L9333MD-TR
  • L9301-TR vs L9333MD
  • L9301-TR vs L9301
  • L9301-TR vs L9395-TR
  • L9301-TR vs L9395
  • L9301-TR vs L9374TRLF
  • L9301-TR vs L9374LF
  • L9301-TR vs L9305QFP-TR
  • L9301-TR FAQ
    Q1: What is the primary function of the STMicroelectronics L9301-TR?
    A1: The STMicroelectronics L9301-TR is a high-power H-Bridge motor driver IC designed for controlling DC motors, stepper motors, and other inductive loads in automotive and industrial applications.

    Q2: What types of motors can the L9301-TR control?
    A2: The L9301-TR is capable of controlling various types of motors, including DC motors, stepper motors, and small inductive loads, making it versatile for different motor control applications.

    Q3: What is the maximum output current of the L9301-TR?
    A3: The L9301-TR can provide a continuous output current of up to 1.5A, with higher peak currents for short durations, making it suitable for medium-power motor control applications.

    Q4: What is the supply voltage range for the L9301-TR?
    A4: The L9301-TR operates within a supply voltage range of 4.5V to 36V, allowing it to be used in various voltage environments across automotive and industrial systems.

    Q5: Does the L9301-TR have any protection features?
    A5: Yes, the L9301-TR includes built-in protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout, which ensure safe and reliable operation under adverse conditions.

    Q6: Can the L9301-TR be used in automotive applications?
    A6: Yes, the L9301-TR is specifically designed for automotive applications, offering high performance and robustness required for use in automotive power systems and motor control.

    Q7: What is the package type of the L9301-TR?
    A7: The L9301-TR is available in a PowerSO-20 package, which is a compact, thermally efficient package ideal for space-constrained applications in automotive and industrial environments.

    Q8: Is the L9301-TR capable of bidirectional motor control?
    A8: Yes, the L9301-TR supports bidirectional motor control, allowing it to drive motors in both directions, which is ideal for applications requiring reversible motor motion.

    Q9: What are the key features of the L9301-TR?
    A9: The L9301-TR features include high current handling, low saturation voltage, integrated thermal and overcurrent protection, and the ability to drive DC motors and stepper motors with bidirectional control.

    Q10: What is the switching frequency of the L9301-TR?
    A10: The L9301-TR operates at a switching frequency of up to 20kHz, making it suitable for applications requiring precise motor control without introducing significant audible noise.

    Q11: What type of feedback does the L9301-TR provide for motor control?
    A11: The L9301-TR provides feedback for motor control applications via a current sense pin that can be used for motor current monitoring and protection features.

    Q12: Can the L9301-TR be used for controlling high-power motors?
    A12: Yes, the L9301-TR is designed for controlling high-power motors, especially in automotive and industrial settings where it can handle significant power levels with high efficiency.

    Q13: Does the L9301-TR have a low-power mode?
    A13: Yes, the L9301-TR includes a low-power standby mode, which allows the device to reduce power consumption when the motor is not in operation, increasing system energy efficiency.

    Q14: What are the thermal performance characteristics of the L9301-TR?
    A14: The L9301-TR is designed to operate in environments with a wide temperature range, and it includes thermal shutdown protection to prevent damage due to excessive temperatures.

    Q15: Can the L9301-TR be used for both stepper and DC motors simultaneously?
    A15: Yes, the L9301-TR can control both stepper motors and DC motors in different applications, but the configuration and control method may vary depending on the type of motor.

    Q16: What is the efficiency of the L9301-TR?
    A16: The L9301-TR offers high efficiency due to its low saturation voltage and optimized H-Bridge design, making it an ideal choice for applications requiring efficient motor control.

    Q17: What is the maximum power dissipation of the L9301-TR?
    A17: The L9301-TR is designed to minimize power dissipation, with typical power losses being low thanks to its efficient H-Bridge design and integrated protection features.

    Q18: How does the L9301-TR handle motor overcurrent situations?
    A18: The L9301-TR has built-in overcurrent protection, which automatically shuts down or limits the output current to prevent damage to the motor driver and the motor itself in the event of an overcurrent condition.

    Q19: What are the input control signals for the L9301-TR?
    A19: The L9301-TR accepts standard logic-level inputs for controlling motor direction, speed, and enable/disable states, making it easy to interface with microcontrollers and other logic devices.

    Q20: Is the L9301-TR suitable for industrial applications?
    A20: Yes, the L9301-TR is well-suited for industrial applications, where it can be used in motor control systems for automated machinery, robotics, and other industrial automation processes.
    Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.