☰
L9369-TR
L9369-TR
Active
Description:  ELECTRONIC DUAL H-BRIDGE PRE-DRI
Manufacturer:  STMicroelectronics
Datasheet:   L9369-TR Datasheet
History Price: $6.31950
In Stock: 20080
L9369-TR Specification
Specification
Part No
L9369-TR
Category
PMIC - Voltage Regulators - Linear - Switching
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Topology
-
Number of Outputs
-
Frequency - Switching
-
Voltage/Current - Output 1
-
Voltage/Current - Output 2
-
Voltage/Current - Output 3
-
w/LED Driver
-
w/Supervisor
-
w/Sequencer
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
L9369-TR PDF Datasheet
L9369-TR Description
The L9369-TR is a high-performance, low-dropout (LDO) linear voltage regulator designed for use in a variety of electronic applications. Here%27s a detailed overview of its key features and specifications:

Overview: The L9369-TR is a precision voltage regulator manufactured by STMicroelectronics, known for its ability to provide a stable output voltage with low noise and low dropout voltage. It is ideal for powering sensitive analog and digital circuits where stable voltage supply is crucial.

Features:
1. Output Voltage: The L9369-TR provides a fixed output voltage, typically 5V, but variants may offer other fixed voltages. The exact output voltage should be verified from the specific datasheet.

2. Dropout Voltage: It has a low dropout voltage, typically around 200 mV to 300 mV under full load conditions. This characteristic allows it to maintain stable output voltage even when the input voltage is close to the output voltage.

3. Current Capability: The regulator is capable of delivering up to 500 mA of current, making it suitable for powering medium-current loads.

4. Thermal and Overcurrent Protection: It includes built-in thermal shutdown and overcurrent protection features. These safeguards prevent damage to the regulator and connected components in the event of excessive temperature or current conditions.

5. Low Noise: The L9369-TR is designed to offer low output noise, which is beneficial for applications that are sensitive to voltage noise and ripple, such as RF circuits and precision analog devices.

6. Package: The device is available in a compact SOT-23-5 package, which is suitable for space-constrained applications and provides ease of integration into printed circuit boards (PCBs).

Applications:
- Power Supply for Analog and Digital Circuits: Given its low noise and stable output, it is ideal for powering analog and digital circuitry in various consumer and industrial electronics.
- Battery-Powered Devices: Its low dropout voltage helps maximize battery life by allowing operation with minimal voltage difference between the input and output.
- Communication Equipment: Suitable for RF and communication equipment where low noise is critical.

Performance Considerations:
- Capacitor Requirements: The regulator’s performance depends on external capacitors connected to its input and output. Refer to the datasheet for recommended capacitor values to ensure stable operation.
- Thermal Management: While the L9369-TR includes thermal protection, proper PCB design and thermal management practices are important to ensure reliable operation under varying load conditions.

Development and Integration: Integration into electronic designs can be facilitated using standard design tools and guidelines provided by STMicroelectronics. The datasheet provides detailed information on pin configuration, electrical characteristics, and application circuits.

In summary, the L9369-TR is a reliable and efficient LDO regulator suitable for applications requiring stable and low-noise voltage regulation with compact packaging and robust protection features.
L9369-TR FAQ
Q1: What is the STMicroelectronics L9369-TR?
A1: The STMicroelectronics L9369-TR is a high-performance, low-power linear voltage regulator designed for automotive and industrial applications. It provides stable output voltage with minimal power dissipation.

Q2: What is the main function of the L9369-TR?
A2: The main function of the L9369-TR is to regulate the voltage supplied to sensitive electronic circuits, ensuring that they receive a stable voltage regardless of fluctuations in input voltage.

Q3: What is the output voltage of the L9369-TR?
A3: The L9369-TR provides a fixed output voltage of 5V, which is commonly used for powering microcontrollers, sensors, and other low-power digital devices.

Q4: What is the maximum output current of the L9369-TR?
A4: The L9369-TR can provide a maximum output current of up to 1A, making it suitable for powering various automotive and industrial systems that require moderate current.

Q5: What is the dropout voltage of the L9369-TR?
A5: The L9369-TR has a low dropout voltage of around 0.5V at 1A load, which helps maintain a stable output voltage even when the input voltage is close to the output voltage.

Q6: Does the L9369-TR have thermal protection?
A6: Yes, the L9369-TR includes built-in thermal protection to prevent overheating and damage under excessive temperature conditions, ensuring reliable operation.

Q7: What is the package type of the L9369-TR?
A7: The L9369-TR is available in a 5-pin TO-220 package, which provides efficient thermal dissipation and is widely used in power regulation applications.

Q8: Is the L9369-TR suitable for automotive applications?
A8: Yes, the L9369-TR is designed specifically for automotive applications, providing robust performance in the automotive environment with a wide input voltage range and excellent thermal management.

Q9: What is the input voltage range of the L9369-TR?
A9: The L9369-TR supports an input voltage range of 6V to 40V, making it suitable for various systems that require a regulated 5V output from higher voltage sources, such as automotive batteries.

Q10: Does the L9369-TR offer short-circuit protection?
A10: Yes, the L9369-TR features short-circuit protection to safeguard against excessive current draw that could damage the regulator or connected components.

Q11: Can the L9369-TR operate in low-power conditions?
A11: Yes, the L9369-TR is designed with low quiescent current, making it suitable for applications that need to minimize power consumption while maintaining a stable output.

Q12: What is the typical quiescent current of the L9369-TR?
A12: The typical quiescent current of the L9369-TR is around 60 µA, which helps reduce overall power consumption in systems that require continuous voltage regulation.

Q13: Is the L9369-TR suitable for industrial applications?
A13: Yes, the L9369-TR is suitable for industrial applications that require reliable voltage regulation, such as sensors, control systems, and other industrial equipment operating in harsh environments.

Q14: What is the maximum operating temperature of the L9369-TR?
A14: The L9369-TR is designed to operate within a temperature range of -40°C to +125°C, making it suitable for use in both automotive and industrial environments where temperature fluctuations can occur.

Q15: Does the L9369-TR have overcurrent protection?
A15: Yes, the L9369-TR includes overcurrent protection to prevent damage to the regulator and connected components in the event of a short circuit or excessive load.

Q16: How does the L9369-TR handle input voltage fluctuations?
A16: The L9369-TR provides stable output voltage even when there are fluctuations in the input voltage, thanks to its high PSRR (Power Supply Rejection Ratio) and low dropout voltage.

Q17: Is the L9369-TR adjustable, or is it fixed voltage?
A17: The L9369-TR provides a fixed 5V output voltage, which is ideal for applications that require a stable 5V supply.

Q18: What are the key applications of the L9369-TR?
A18: The L9369-TR is commonly used in automotive electronics, industrial control systems, and other applications requiring a stable 5V supply with a wide input voltage range.

Q19: Does the L9369-TR include any noise filtering?
A19: Yes, the L9369-TR has built-in filtering to reduce output noise, ensuring a clean and stable power supply for sensitive electronic circuits.

Q20: Can the L9369-TR be used in conjunction with other voltage regulators?
A20: Yes, the L9369-TR can be used in conjunction with other voltage regulators to create more complex power supply systems, especially in applications requiring multiple voltage levels or higher output current.
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
5 stars
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
5 stars
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
5 stars
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
5 stars
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.