☰
L9380-TR
L9380-TR
Obsolete
Description:  IC GATE DRVR HIGH-SIDE 20SO
Manufacturer:  STMicroelectronics
Datasheet:   L9380-TR Datasheet
History Price: Obsolete
In Stock: 40840
L9380-TR Specification
Specification
Part No
L9380-TR
Category
PMIC - Gate Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
High-Side
Channel Type
Independent
Number of Drivers
3
Gate Type
N-Channel MOSFET
Voltage - Supply
7V ~ 18.5V
Logic Voltage - VIL, VIH
1V, 3V
Current - Peak Output (Source, Sink)
-
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SO
L9380-TR PDF Datasheet
L9380-TR Compare Parts
  • L9380-TR vs L9380-LF
  • L9380-TR vs L9380
  • L9380-TR vs L9375TRLF
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods