☰
L9663-TR-1
L9663-TR-1
Active
Description:  IC INTFACE SPECIALIZED 28VFQFPN
Manufacturer:  STMicroelectronics
Datasheet:   L9663-TR-1 Datasheet
History Price: $3.15150
In Stock: 4720
L9663-TR-1 Specification
Specification
Part No
L9663-TR-1
Category
Interface - Specialized
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Automotive
Interface
SPI
Voltage - Supply
4.8V ~ 35V
Package / Case
28-VFQFN Exposed Pad
Supplier Device Package
28-VFQFPN (5x5)
Mounting Type
Surface Mount
L9663-TR-1 PDF Datasheet
L9663-TR-1 Related Parts
L9662
L9662
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP
L9662TR
L9662TR
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP
L9663
L9663
STMicroelectronics
IC INTERFACE SPECIALIZED 32TQFP
L9663-1
L9663-1
STMicroelectronics
IC INTFACE SPECIALIZED 28VFQFPN
L9663-TR
L9663-TR
STMicroelectronics
IC INTERFACE SPECIALIZED 32TQFP
L9678
L9678
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP
L9678P
L9678P
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP
L9678P-S
L9678P-S
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP
L9678PTR
L9678PTR
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP
L9678PTR-S
L9678PTR-S
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP
L9678TR
L9678TR
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP
L9678TR-S
L9678TR-S
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP
L9663-TR-1 Description
Overview of STMicroelectronics L9663-TR-1

The STMicroelectronics L9663-TR-1 is a highly integrated automotive power management IC designed for controlling and managing power in automotive applications. This device is particularly suitable for applications requiring precise voltage regulation, power distribution, and system monitoring. The L9663-TR-1 is known for its robustness, efficiency, and ability to operate in harsh automotive environments.

Key Specifications

- Input Voltage Range: The L9663-TR-1 operates over a wide input voltage range of 4.5 V to 40 V, making it suitable for various automotive power supply systems.
- Output Voltage: The device can provide multiple regulated output voltages, including 5 V, 3.3 V, and adjustable outputs, allowing flexibility in powering different components within a vehicle.
- Output Current: It can deliver a maximum output current of 1 A per channel, which is sufficient for powering various automotive loads, including sensors, microcontrollers, and communication modules.
- Quiescent Current: The L9663-TR-1 features a low quiescent current of approximately 10 µA, which is beneficial for battery management and energy efficiency in automotive applications.
- Temperature Range: The device is rated for operation over an extended temperature range of -40°C to +125°C, ensuring reliable performance in extreme automotive environments.

Functional Features

- Integrated Voltage Regulators: The L9663-TR-1 includes multiple integrated linear voltage regulators, simplifying the design and reducing the need for external components.
- Power Distribution: The device features advanced power distribution capabilities, allowing it to manage power efficiently across various loads and subsystems within the vehicle.
- Diagnostic Features: The L9663-TR-1 includes built-in diagnostic features, such as overvoltage and undervoltage protection, which enhance system reliability and safety.
- Thermal Protection: The device is equipped with thermal shutdown protection, preventing damage due to overheating and ensuring safe operation under high load conditions.

Performance Characteristics

- Load Regulation: The L9663-TR-1 exhibits excellent load regulation, typically around ±1%, ensuring stable output voltages even with varying load conditions.
- Line Regulation: The device provides good line regulation, typically around ±0.5%, which minimizes the impact of input voltage variations on the output voltage.
- Efficiency: The L9663-TR-1 is designed for high efficiency, which reduces power loss and heat generation, making it suitable for energy-sensitive applications.

Applications

The L9663-TR-1 is versatile and can be used in a variety of automotive applications, including:

- Power Management in Vehicles: Ideal for managing power distribution and voltage regulation in automotive electronic control units (ECUs).
- Sensor Power Supply: Suitable for powering various automotive sensors, including temperature, pressure, and position sensors.
- Communication Systems: Can be utilized in automotive communication systems, ensuring stable power for modules such as CAN and LIN transceivers.
- Infotainment Systems: Commonly used in infotainment systems to provide stable power to audio and video processing units.

Conclusion

The STMicroelectronics L9663-TR-1 is a robust and efficient power management IC designed for automotive applications. With its wide input voltage range, multiple output voltages, and integrated features, it provides a reliable solution for managing power in modern vehicles. Its low quiescent current, thermal protection, and diagnostic capabilities make it particularly appealing for engineers looking to implement effective power management solutions in automotive systems, ensuring that it meets the demanding requirements of the automotive industry.
L9663-TR-1 Compare Parts
  • L9663-TR-1 vs L9680
  • L9663-TR-1 vs L9679PTR
  • L9663-TR-1 vs L9679P
  • L9663-TR-1 vs L9679BATR
  • L9663-TR-1 vs L9678TR-S
  • L9663-TR-1 vs L9678TR
  • L9663-TR-1 vs L9678PTR-S
  • L9663-TR-1 vs L9678PTR
  • L9663-TR-1 vs L9678P-S
  • L9663-TR-1 vs L9678P
  • L9663-TR-1 vs L9678
  • L9663-TR-1 vs L9663-TR
  • L9663-TR-1 vs L9663-1
  • L9663-TR-1 vs L9663
  • L9663-TR-1 vs L9662TR
  • L9663-TR-1 vs L9662
  • L9663-TR-1 vs L9679BTR
  • L9663-TR-1 vs L9679B
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!