☰
L9679
L9679
Active
Description:  PTS ASSP
Manufacturer:  STMicroelectronics
Datasheet:   L9679 Datasheet
History Price: Active
In Stock: 44520
L9679 Specification
Specification
Part No
L9679
Category
PMIC - Power Management - Specialized
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Automotive
Current - Supply
-
Voltage - Supply
3V ~ 3.6V, 4.5V ~ 5.5V
Operating Temperature
-40℃ ~ 105℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-TQFP Exposed Pad
Supplier Device Package
48-TQFP-EP (7x7)
L9679 Related Parts
L9659
L9659
STMicroelectronics
IC DVR OCTAL SQUIB ASIC 64LQFP
L9659TR
L9659TR
STMicroelectronics
IC DVR OCTAL SQUIB ASIC 64LQFP
L9686
L9686
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
L9686MD
L9686MD
STMicroelectronics
IC AUTOMOTIVE DIR IND 8SOIC
L9686MD013TR
L9686MD013TR
STMicroelectronics
IC AUTOMOTIVE DIR IND 8SOIC
L9679E
L9679E
STMicroelectronics
LINEAR IC'S
L9679ETR
L9679ETR
STMicroelectronics
LINEAR IC'S
L9679 Compare Parts
  • L9679 vs L9686MD
  • L9679 vs L9686
  • L9679 vs L9659TR
  • L9679 vs L9659
  • L9679 vs L9679ETR
  • L9679 vs L9679E
  • Customer Reviews
    4.95 out of 5.00 stars from 90 customer reviews from all over the world
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described