☰
L9708
L9708
Active
Description:  IC AED SMARTPOWER
Manufacturer:  STMicroelectronics
Datasheet:   L9708 Datasheet
History Price: Active
In Stock: 8460
L9708 Specification
Specification
Part No
L9708
Category
Specialized ICs
Manufacturer
STMicroelectronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
L9708 Description

The L9708 is an automotive-grade low-side driver IC developed by STMicroelectronics. It is specifically designed for driving inductive, resistive, and capacitive loads in automotive and industrial control systems. The device integrates multiple protected low-side drivers with diagnostic and protection features, making it suitable for applications such as relay driving, solenoid control, lamp driving, and general actuator interfaces.

The L9708 is optimized for operation in harsh automotive environments, supporting wide supply voltage ranges, high transient immunity, and robust fault handling.

## Functional Architecture

The L9708 integrates eight independent low-side driver channels. Each channel consists of:

* Power MOSFET output stage
* Input control logic
* Protection circuitry
* Diagnostic feedback

The outputs are designed to sink current from loads connected to the positive supply (high-side supply), providing controlled grounding paths.

## Channel Structure

Each output channel includes:

* Open-drain N-channel MOSFET
* Current limitation circuit
* Thermal shutdown protection
* Overvoltage clamping for inductive loads

Channels operate independently but share common supply and ground references.

## Key Electrical Specifications

## Supply Voltage

* Operating supply voltage (VS): typically 4.5 V to 28 V
* Extended operating range (transient): up to ~40 V (load dump tolerance in automotive systems)

This allows direct connection to automotive battery systems (12 V / 24 V).

## Output Characteristics

* Number of outputs: 8 low-side drivers
* Output current capability: typically up to 0.5 A per channel (continuous, depending on thermal conditions)
* Output saturation voltage: low RDS(on) MOSFET ensures efficient current sinking
* Total package current limited by thermal constraints

## Input Logic

* TTL/CMOS compatible inputs
* Direct interface with microcontrollers
* Internal pull-down or defined input state (depending on configuration)

Logic inputs control corresponding output channels directly.

## Protection Features

## Overcurrent Protection

Each channel includes:

* Current limitation during overload conditions
* Short-to-ground and short-to-battery protection behavior depending on configuration

## Thermal Protection

* Global thermal shutdown
* Individual channel thermal limitation (implementation dependent)
* Automatic recovery after temperature drops below threshold

## Inductive Load Protection

* Integrated flyback clamp
* Active voltage clamping to protect MOSFET from overvoltage spikes

This is critical for driving relays, solenoids, and motors.

## Overvoltage and Transient Protection

* Designed to withstand automotive transients
* Protection against load dump events
* ESD protection on pins

## Diagnostic and Feedback Features

The L9708 provides diagnostic capability for fault monitoring.

## Output Diagnostics

* Open-load detection (in OFF state)
* Short-circuit detection
* Overtemperature indication

## Status Feedback

* Diagnostic outputs or status reporting pins
* Enables microcontroller to detect faults and take corrective action

This improves system reliability and supports functional safety requirements.

## Switching Characteristics

* Fast switching capability for PWM applications
* Controlled switching slopes to reduce EMI
* Suitable for low-to-medium frequency PWM control

Typical applications include:

* Valve actuation
* Lamp dimming
* Relay control

## Package and Thermal Characteristics

## Package Type

* PowerSO or similar automotive-qualified package (exact variant depends on ordering code)

## Thermal Performance

* Exposed pad for improved heat dissipation
* Thermal resistance optimized for multi-channel operation

Thermal design considerations:

* PCB copper area significantly impacts performance
* Simultaneous channel loading must be evaluated carefully

## Pin Configuration and Functions

Typical pin groups include:

* Supply pins (VS, GND)
* Logic inputs (IN1–IN8)
* Output pins (OUT1–OUT8)
* Diagnostic/status pins

Pin multiplexing may be used for diagnostics depending on version.

## Application Use Cases

## Automotive Systems

* Relay drivers (fuel pump, fan, lighting)
* Solenoid drivers (valves, actuators)
* Lamp control (interior/exterior lighting)
* Body control modules (BCM)

## Industrial Applications

* PLC output modules
* Actuator control
* Low-side switching arrays

## General Embedded Systems

* Load switching
* Multi-channel driver interfaces
* Power distribution control

## Design Considerations

## Thermal Management

* Ensure adequate PCB heat dissipation
* Consider worst-case simultaneous load conditions
* Use thermal vias and copper planes

## Load Compatibility

* Suitable for:

* Inductive loads (relays, solenoids)
* Resistive loads (heaters, lamps)
* Capacitive loads (limited, consider inrush current)

## Protection Coordination

* External protection may still be required for extreme transients
* Proper grounding and layout critical for EMI and robustness

## PWM Usage

* Verify switching losses vs thermal limits
* Ensure inductive clamp behavior meets system requirements

## Summary of Key Specifications

| Parameter | Value |
| ------------------- | ---------------------------------------------- |
| Manufacturer | STMicroelectronics |
| Device Type | 8-channel low-side driver |
| Output Type | Open-drain (low-side) |
| Number of Channels | 8 |
| Supply Voltage | 4.5 V to 28 V |
| Transient Voltage | up to ~40 V |
| Output Current | ~0.5 A per channel |
| Protection | Overcurrent, thermal shutdown, inductive clamp |
| Diagnostics | Open load, short circuit, thermal |
| Input Compatibility | TTL/CMOS |
| Package | PowerSO (automotive grade) |

## Engineering Assessment

The L9708 is a robust multi-channel low-side driver optimized for automotive environments. Its integration of protection and diagnostic features significantly reduces the need for external circuitry and improves system reliability.

Key strengths:

* High integration of 8 protected channels
* Strong automotive transient robustness
* Built-in diagnostics for fault detection
* Suitable for inductive load driving

Limitations:

* Moderate current capability per channel
* Thermal constraints when multiple channels operate simultaneously
* Limited flexibility compared to discrete MOSFET solutions in high-current designs

From a system design standpoint, it is well suited for centralized load driving in automotive ECUs, especially where compact design, reliability, and diagnostics are required.
L9708 Compare Parts
  • L9708 vs L9737
  • L9708 vs L9709TR
  • L9708 vs L9709
  • L9708 vs L970813TR
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class