☰
L974113TR
L974113TR
Active
Description:  IC DRIVER SMART PWR POWERSO
Manufacturer:  STMicroelectronics
Datasheet:   L974113TR Datasheet
History Price: $5.25925
In Stock: 27100
L974113TR Specification
Specification
Part No
L974113TR
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
-
Applications
-
Interface
-
Load Type
-
Technology
-
Rds On (Typ)
-
Current - Output / Channel
-
Current - Peak Output
-
Voltage - Supply
-
Voltage - Load
-
Operating Temperature
-
Features
-
Fault Protection
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
L974113TR Description
Overview of STMicroelectronics L974113TR

The STMicroelectronics L974113TR is a highly integrated automotive power management IC designed for controlling and driving various loads in automotive applications. This device is particularly suitable for applications such as motor control, LED lighting, and other power management tasks in vehicles. The L974113TR is known for its robustness, efficiency, and versatility, making it an ideal choice for modern automotive systems.

Key Specifications

- Supply Voltage (VCC): 5 V to 36 V
- Operating Temperature Range: -40°C to +150°C
- Output Current: Up to 1.5 A per channel
- Number of Channels: 4 independent channels
- Control Interface: SPI (Serial Peripheral Interface)
- Diagnostic Features: Integrated fault detection and reporting
- Protection Features: Overcurrent protection, thermal shutdown, and undervoltage lockout
- Package Type: HTQFP-48 (Thin Quad Flat Package)

Functional Features

The L974113TR is designed to provide flexible control of various loads, including motors and LEDs. Each of the four channels can be independently controlled, allowing for versatile applications in automotive systems. The device supports both PWM (Pulse Width Modulation) and analog control methods, enabling precise control over the output power and efficiency.

High-Performance Output Control

The L974113TR can drive loads with a maximum output current of up to 1.5 A per channel. This capability makes it suitable for driving small motors, solenoids, and high-power LEDs. The integrated PWM control allows for efficient power management, reducing energy consumption and heat generation in automotive applications.

Robust Protection Mechanisms

Safety and reliability are critical in automotive applications, and the L974113TR incorporates several protection features:

- Overcurrent Protection: This feature prevents damage to the device and connected loads by limiting the output current to a safe level.
- Thermal Shutdown: The device includes thermal protection that disables the outputs if the junction temperature exceeds a specified threshold, preventing overheating.
- Undervoltage Lockout: This feature ensures that the device operates only when the supply voltage is within a specified range, protecting against malfunction due to low voltage conditions.

Diagnostic Capabilities

The L974113TR includes integrated diagnostic features that enhance its usability in automotive applications. These features allow for real-time monitoring of the device's status and performance, enabling quick identification of faults. The diagnostic outputs can provide information on overcurrent conditions, thermal events, and other critical parameters, facilitating maintenance and troubleshooting.

Applications

The L974113TR is suitable for a wide range of automotive applications, including:

- Motor Control: Used in applications such as window lifts, seat adjustments, and other electromechanical systems where precise control is required.
- LED Lighting: Ideal for controlling automotive lighting systems, including interior lights, exterior lights, and indicator lights, with efficient power management.
- Power Management: Employed in various power distribution tasks within the vehicle, ensuring reliable operation of electronic components.

Integration and Design Considerations

When integrating the L974113TR into a design, several factors should be considered:

- PCB Layout: Proper PCB layout is essential to minimize parasitic inductance and capacitance, which can affect the performance of the device. Keeping traces short and using ground planes can help achieve better performance.
- Thermal Management: Adequate thermal management should be implemented to ensure the device operates within its specified temperature range, especially in high-power applications.
- Supply Decoupling: It is important to decouple the power supply to minimize noise and ensure stable operation. Bypass capacitors should be placed close to the VCC pin.

Conclusion

The STMicroelectronics L974113TR is a versatile and reliable power management IC designed for automotive applications. With its robust specifications, integrated protection features, and diagnostic capabilities, it provides an excellent solution for controlling motors, LEDs, and other loads in modern vehicles. Its high efficiency and flexibility make it a valuable component for engineers and designers looking to enhance the performance and reliability of automotive systems.
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Finn Weber
Germany
5 stars
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
5 stars
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
5 stars
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
5 stars
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
5 stars
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
5 stars
2026-09-20 03:53
Quality product, fast shipping. Everything ok