☰
L9749
L9749
Active
Description:  POWER TRAIN & SAFETY
Manufacturer:  STMicroelectronics
Datasheet:   L9749 Datasheet
History Price: $8.90006
In Stock: 20400
L9749 Specification
Specification
Part No
L9749
Category
PMIC - Voltage Regulators - Linear - Switching
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Topology
-
Number of Outputs
-
Frequency - Switching
-
Voltage/Current - Output 1
-
Voltage/Current - Output 2
-
Voltage/Current - Output 3
-
w/LED Driver
-
w/Supervisor
-
w/Sequencer
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Martín Antonio
Spain
5 stars
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
5 stars
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
5 stars
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
5 stars
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
5 stars
2026-09-23 15:23
It worked properly. okay