☰
L9777A
L9777A
Active
Description:  IC REG LIN POS ADJ 600MA PWRSSO
Manufacturer:  STMicroelectronics
Datasheet:   L9777A Datasheet
History Price: Active
In Stock: 44720
L9777A Specification
Specification
Part No
L9777A
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
31V
Voltage - Output (Min/Fixed)
4.9V
Voltage - Output (Max)
5.1V
Voltage Dropout (Max)
0.4V @ 200mA
Current - Output
600mA
Current - Quiescent (Iq)
220 μA
Current - Supply (Max)
-
PSRR
55dB (100Hz)
Control Features
-
Protection Features
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
12-LSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
PowerSSO-12
L9777A PDF Datasheet
L9777A Compare Parts
  • L9777A vs L9777C
  • L9777A vs L9777B13TR
  • L9777A vs L9777B
  • L9777A vs L9777A13TR
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.