☰
L9779WD
L9779WD
Active
Description:  MULTIFUNCTION IC FOR ENGINE MANA
Manufacturer:  STMicroelectronics
Datasheet:   L9779WD Datasheet
History Price: Active
In Stock: 40220
L9779WD Specification
Specification
Part No
L9779WD
Category
PMIC - Power Management - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Engine Management
Current - Supply
550μA
Voltage - Supply
2.9V ~ 5.5V
Operating Temperature
-40℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
64-BQFP Exposed Pad
Supplier Device Package
64-HiQUAD
L9779WD PDF Datasheet
L9779WD Related Parts
L9779WD-SPI
L9779WD-SPI
STMicroelectronics
MULTIFUNCTION IC FOR ENGINE MANA
L9779WD-SPI-TR
L9779WD-SPI-TR
STMicroelectronics
MULTIFUNCTION IC FOR ENGINE MANA
L9779WD-TR
L9779WD-TR
STMicroelectronics
MULTIFUNCTION IC FOR ENGINE MANA
L9780
L9780
STMicroelectronics
IC POWERTRAIN INTERFACE 48LQFP
L9780AC1
L9780AC1
STMicroelectronics
IC PRE-DRIVER MULTI-VALVE
L9780AC1TR
L9780AC1TR
STMicroelectronics
IC PRE-DRIVER MULTI-VALVE
L9780TR
L9780TR
STMicroelectronics
IC POWERTRAIN INTERFACE 48LQFP
L9788
L9788
STMicroelectronics
MULTIFUNCTION IC FOR AUTOMOTIVE
L9788TR
L9788TR
STMicroelectronics
MULTIFUNCTION IC FOR AUTOMOTIVE
L9779
L9779
STMicroelectronics
COT MULTIFUCTION ENGINE
L9779-TR
L9779-TR
STMicroelectronics
COT MULTIFUCTION ENGINE
L9779WDM
L9779WDM
STMicroelectronics
HI-QUAD 64 14X14 POW
L9779WD Description
Overview

The STMicroelectronics L9779WD is a high-performance integrated circuit designed for use in automotive and industrial applications. It is specifically intended for controlling electric motors and other systems that require efficient power management, regulation, and protection. The L9779WD is a part of the STMicroelectronics family of motor control ICs, known for their robustness, ease of integration, and high reliability. With integrated protection features and a versatile design, the L9779WD provides precise motor control and high efficiency for automotive and industrial systems.

Key Features

* Integrated motor driver for automotive and industrial applications
* High-efficiency, low-power operation
* Output current capability: 1.5 A (peak) for driving electric motors
* Wide supply voltage range: 6 V to 40 V
* Integrated overcurrent and overtemperature protection
* Low standby current (suitable for battery-powered systems)
* Integrated voltage regulation and fault detection circuits
* Small package size (PowerSO-36) for compact system designs
* Protection against short-circuits, thermal overloads, and reverse polarity
* Built-in diagnostic features for fault detection and system health monitoring

Functional Description

The L9779WD is designed to be used in applications that require the control of electric motors, such as in automotive systems, robotics, and industrial automation. It integrates the essential functions for motor control, including power management, fault detection, and thermal protection, into a single device. This integration helps reduce system complexity, improve reliability, and lower the overall component count in a design.

The L9779WD features an integrated motor driver circuit capable of handling a peak current of 1.5 A. It can regulate the power supplied to motors, ensuring smooth and efficient operation. The device also incorporates various protection mechanisms such as overcurrent, overtemperature, and short-circuit protection, ensuring safe operation in challenging environments.

Electrical Specifications

* Supply Voltage:

* Operating Range: 6 V to 40 V
* Maximum Supply Voltage: 45 V (absolute maximum rating)

* Output Current:

* Continuous Output Current: 1.0 A
* Peak Output Current: 1.5 A

* Standby Current:

* Typically: 2 µA
* Maximum: 5 µA

* Motor Control Frequency:

* PWM Frequency Range: Up to 20 kHz

* Output Voltage:

* Output Voltage Regulation: 5 V (typical)
* Tolerance: ±5%

* Temperature Range:

* Operating Temperature: -40°C to 125°C
* Junction Temperature: -40°C to 150°C

* Protection Features:

* Overcurrent Protection: Yes
* Overtemperature Protection: Yes
* Short-circuit Protection: Yes
* Reverse Polarity Protection: Yes

* Diagnostic Features:

* Fault Detection: Yes (open load, short circuit, overvoltage, overcurrent)
* Fault Indicator: Yes (LED or signal output)

Functional Block Diagram

The L9779WD contains several key internal blocks for motor control and protection:

1. Motor Driver: Responsible for controlling the power delivered to the motor. It uses PWM (Pulse Width Modulation) to regulate the motor's speed and torque.
2. Protection Circuits: Built-in circuits that protect the device and motor from faults such as overcurrent, thermal overload, and reverse polarity.
3. Voltage Regulator: Ensures that the voltage supplied to the motor and control logic remains stable and within the required range.
4. Diagnostic and Fault Detection: Provides feedback on system health and identifies faults in real-time.

Application Example

A typical application for the L9779WD would be in an automotive system that requires electric motor control, such as a power window or seat adjustment system. The L9779WD would be responsible for driving the motor, ensuring smooth and controlled movement, and providing protection against potential faults such as short circuits or overcurrent situations.

In this scenario, the L9779WD would:

* Regulate the voltage and current supplied to the motor to ensure consistent performance.
* Monitor for faults and provide real-time feedback, such as fault indicators or error signals.
* Protect the system from damage caused by overcurrent or thermal events.
* Provide precise control of motor speed using PWM.

Design Considerations

* Thermal Management: Given the integrated motor driver capabilities, thermal management is crucial. Adequate heat sinking and proper PCB layout should be considered to avoid overheating and ensure reliable performance, especially when driving high-power motors.
* Capacitor Selection: Proper capacitors should be used to stabilize voltage supply and reduce high-frequency noise. A typical setup would include input and output ceramic capacitors for filtering.
* PCB Layout: To ensure stable motor control and minimize noise, traces should be kept short and wide, especially those connected to the power supply and motor outputs. Proper grounding techniques should be used to avoid ground loops and reduce interference.

Applications

The L9779WD is ideal for a wide range of automotive and industrial motor control applications, including:

* Automotive Systems: Used in power window motors, seat adjustment systems, mirrors, and HVAC controls.
* Industrial Automation: Powers and controls motors in automated machinery and robotics.
* Electric Vehicles (EVs): Suitable for small electric motor control in electric vehicles and battery-powered systems.
* Home Appliances: Drives motors in systems like washing machines, dishwashers, and other motorized home appliances.
* Robotics: Provides efficient motor control for robots, ensuring smooth operation and precise control.

Key Benefits

* High Integration: The L9779WD integrates motor control, protection, and fault detection into a single device, reducing component count and improving system reliability.
* Efficient Power Management: The device ensures efficient power conversion and regulation, maximizing the performance of electric motors while minimizing energy loss.
* Built-in Protection: With overcurrent, overtemperature, and short-circuit protection, the L9779WD ensures safe operation in harsh environments.
* Compact and Reliable: The PowerSO-36 package is compact, making it ideal for space-constrained designs while still providing robust performance in demanding applications.

Conclusion

The STMicroelectronics L9779WD is a versatile, highly integrated motor control IC designed for automotive and industrial applications. With its efficient motor driver, protection features, and diagnostic capabilities, it offers a reliable solution for controlling electric motors while ensuring system safety. Whether used in automotive power systems, industrial machinery, or robotics, the L9779WD delivers exceptional performance, protection, and ease of integration, making it an excellent choice for high-performance motor control applications.
L9779WD Compare Parts
  • L9779WD vs L9788
  • L9779WD vs L9780TR
  • L9779WD vs L9780AC1TR
  • L9779WD vs L9780AC1
  • L9779WD vs L9780
  • L9779WD vs L9779WD-TR
  • L9779WD vs L9779WD-SPI-TR
  • L9779WD vs L9779WD-SPI
  • L9779WD vs L9779WDM-TR
  • L9779WD vs L9779WDM
  • L9779WD vs L9779-TR
  • L9779WD vs L9779
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much