☰
L9781
L9781
Active
Description:  IC PWR DRVR N-CH 1:32 64LQFP
Manufacturer:  STMicroelectronics
Datasheet:   L9781 Datasheet
History Price: $6.81450
In Stock: 28040
L9781 Specification
Specification
Part No
L9781
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
32
Ratio - Input:Output
1:32
Output Configuration
High Side or Low Side
Output Type
N-Channel
Interface
SPI
Voltage - Load
-
Voltage - Supply (Vcc/Vdd)
-
Current - Output (Max)
-
Rds On (Typ)
-
Input Type
-
Features
-
Fault Protection
-
Operating Temperature
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Supplier Device Package
64-LQFP (10x10)
Package / Case
64-LQFP
L9781 PDF Datasheet
L9781 Related Parts
L9733CN
L9733CN
STMicroelectronics
IC PWR DRVR N-CHAN 1:8 PWRSSO28
L9733CNTR
L9733CNTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:8 PWRSSO28
L9733XP
L9733XP
STMicroelectronics
IC PWR DRVR N-CHAN 1:8 PWRSSO28
L9733XPTR
L9733XPTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:8 PWRSSO28
L9781TR
L9781TR
STMicroelectronics
IC PWR DRVR N-CH 1:32 64LQFP
L9753CAXP
L9753CAXP
STMicroelectronics
IC PWR DRIVER N-CHANNEL 3:8
L9753CAXPTR
L9753CAXPTR
STMicroelectronics
IC PWR DRIVER N-CHANNEL 3:8
L9781 Compare Parts
  • L9781 vs L9733XPTR
  • L9781 vs L9733XP
  • L9781 vs L9733CNTR
  • L9781 vs L9733CN
  • L9781 vs L9753CAXPTR
  • L9781 vs L9753CAXP
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok