Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ STMicroelectronics L9820D
L9820D
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR DRIVER HIGH SIDE 1:1 8SO
Manufacturer:
STMicroelectronics
Datasheet:
L9820D Datasheet
History Price: Obsolete
In Stock: 30680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
L9820D Specification
Specification
Part No
L9820D
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
-
Interface
On/Off
Voltage - Load
6V ~ 25V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
300mA
Rds On (Typ)
600mOhm
Input Type
Non-Inverting
Features
Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
L9820D PDF Datasheet
L9820D Datasheet
Click and Download: L9820D Datasheet
L9820D Related Parts
L9820D013TR
STMicroelectronics
IC PWR DRIVER 1:1 8SO
L9822E
STMicroelectronics
IC PWR DRIVER 1:8 15MULTIWATT
L9822EPD
STMicroelectronics
IC PWR DRIVER 1:8 PWRSO20
L9822EPD013TR
STMicroelectronics
IC PWR DRIVER 1:8 PWRSO20
L9822N
STMicroelectronics
IC PWR DRIVER 1:8 PWRSO20
L9822N013TR
STMicroelectronics
IC PWR DRIVER 1:8 PWRSO20
L9823013TR
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:8 24SO
L9825
STMicroelectronics
IC PWR DRIVER N-CHAN 1:8 PWRSO20
L9825TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:8 PWRSO20
L9826
STMicroelectronics
IC PWR DRIVER N-CHAN 1:8 20SOIC
L9826TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:8 20SOIC
L9848
STMicroelectronics
IC PWR DRIVER 1:8 28SO
L9820D Compare Parts
L9820D vs L98SI
L9820D vs L9848TR
L9820D vs L9848
L9820D vs L9826TR
L9820D vs L9826
L9820D vs L9825TR
L9820D vs L9825
L9820D vs L9823013TR
L9820D vs L9822N013TR
L9820D vs L9822N
L9820D vs L9822EPD013TR
L9820D vs L9822EPD
L9820D vs L9822E
L9820D vs L9820D013TR
Customer Reviews
4.95 out of 5.00 stars from 122 customer reviews from all over the world
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect