☰
L9914A
L9914A
Active
Description:  IC REG AUTO APPL 1OUT 8MULTIWATT
Manufacturer:  STMicroelectronics
Datasheet:   L9914A Datasheet
History Price: $7.99702
In Stock: 42320
L9914A Specification
Specification
Part No
L9914A
Category
PMIC - Special Purpose Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Power Supply, Automotive Applications
Voltage - Input
8V ~ 16V
Number of Outputs
1
Voltage - Output
-
Operating Temperature
-35 ℃ ~ 150 ℃
Mounting Type
Through Hole
Package / Case
Multiwatt-8 (Straight Leads)
Supplier Device Package
8-Multiwatt
L9914A PDF Datasheet
L9914A Compare Parts
  • L9914A vs L9918BDTR
  • L9914A vs L9918
  • L9914A vs L9911U
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly