☰
L9942XP1TR
L9942XP1TR
Active
Description:  IC MTR DRV BIPLR 3-5.3V 24PWRSSO
Manufacturer:  STMicroelectronics
Datasheet:   L9942XP1TR Datasheet
History Price: $6.18000
In Stock: 46680
L9942XP1TR Specification
Specification
Part No
L9942XP1TR
Category
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Interface
SPI
Technology
DMOS
Step Resolution
1, 1/2, 1/8, 1/16, 1/32
Applications
Automotive
Current - Output
1.3A
Voltage - Supply
3V ~ 5.3V
Voltage - Load
7V ~ 20V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
24-PowerBSOP (0.295", 7.50mm Width)
Supplier Device Package
PowerSSO-24
L9942XP1TR PDF Datasheet
L9942XP1TR Related Parts
L9903
L9903
STMicroelectronics
IC MOTOR DRIVER 8V-20V 20SO
L9903TR
L9903TR
STMicroelectronics
IC MOTOR DRIVER 8V-20V 20SO
L9904
L9904
STMicroelectronics
IC MOTOR DRIVER 8V-28V 20SO
L9904TR
L9904TR
STMicroelectronics
IC MOTOR DRIVER 8V-28V 20SO
L9908TR
L9908TR
STMicroelectronics
AUTOMOTIVE 3-PHASE MOTOR GATE DR
L9925
L9925
STMicroelectronics
IC MTR DRVR BIPOLAR 9V-16V 28SO
L9930PD
L9930PD
STMicroelectronics
IC MOTOR DRIVER 8V-18V 20POWERSO
L9930PD13TR
L9930PD13TR
STMicroelectronics
IC MOTOR DRIVER PAR 20POWERSO
L9935
L9935
STMicroelectronics
IC MTR DRV BIPOLAR 8-24V 20PWRSO
L9935013TR
L9935013TR
STMicroelectronics
IC MTR DRV BIPOLAR 8-24V 20PWRSO
L9942XP1
L9942XP1
STMicroelectronics
IC MTR DRV BIPLR 3-5.3V 24PWRSSO
L9947S
L9947S
STMicroelectronics
IC MTR DRVR 4.5-5.5V 15MULTIWATT
L9942XP1TR Description
Overview of STMicroelectronics L9942XP1TR

The STMicroelectronics L9942XP1TR is a highly integrated automotive power management IC designed for controlling various loads in automotive applications. This device is particularly suitable for driving inductive loads such as motors, relays, and solenoids, making it ideal for use in automotive body control systems, lighting, and other applications requiring efficient power management. The L9942XP1TR combines advanced features with robust performance, ensuring reliability in demanding automotive environments.

Key Specifications

- Supply Voltage: The L9942XP1TR operates with a supply voltage range of 5V to 40V, making it versatile for various automotive power supply configurations.
- Output Current: The device can deliver a continuous output current of up to 2A per channel, allowing it to drive high-power loads effectively.
- Number of Channels: It features four independent output channels, enabling the control of multiple loads from a single IC.
- Operating Temperature Range: The L9942XP1TR is rated for an operating temperature range of -40°C to +150°C, ensuring reliable performance in harsh automotive environments.
- Package Type: The device is available in a HTSSOP-28 package, which provides a compact footprint suitable for space-constrained applications.

Performance Features

The L9942XP1TR is designed to deliver high performance in automotive applications:

- Integrated Protection Features: The device includes various protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout, ensuring safe operation and preventing damage to the IC and connected loads.
- PWM Control: The L9942XP1TR supports Pulse Width Modulation (PWM) control, allowing for precise control of motor speed and torque, which is essential for applications requiring variable speed operation.
- Diagnostic Feedback: The IC provides diagnostic feedback through fault reporting, enabling the detection of short circuits, overloads, and other fault conditions, which enhances system reliability.

Control Features

The L9942XP1TR offers several control features that enhance its usability in automotive applications:

- Logic-Level Inputs: The device accepts logic-level input signals, allowing for easy interfacing with microcontrollers and other digital logic devices.
- Integrated Gate Drivers: It features integrated gate drivers for N-channel MOSFETs, simplifying the design and reducing the need for external components.
- Flexible Control Modes: The L9942XP1TR supports multiple control modes, including direct control and PWM control, providing flexibility for various application requirements.

Applications

The L9942XP1TR is suitable for a wide range of automotive applications, including:

- Body Control Modules: Used in body control systems for managing lighting, window lifts, and other comfort features in vehicles.
- Motor Control: Employed in driving DC motors for applications such as seat adjustments, wiper motors, and HVAC systems.
- Relay Control: Utilized for controlling relays in various automotive systems, ensuring reliable operation of electrical loads.
- Lighting Control: Applied in automotive lighting systems for controlling headlights, taillights, and interior lighting.

Development Tools and Ecosystem

STMicroelectronics provides a comprehensive ecosystem for developing applications with the L9942XP1TR:

- Evaluation Boards: ST offers evaluation boards that allow engineers to test and prototype designs using the L9942XP1TR, facilitating quick assessment of its performance in real-world applications.
- Design Resources: Extensive documentation, application notes, and reference designs are available to assist engineers in effectively integrating the power management IC into their projects.

Conclusion

The STMicroelectronics L9942XP1TR is a robust and versatile automotive power management IC that combines high performance with advanced protection features. With its wide supply voltage range, high output current capability, and integrated control features, it is well-suited for a variety of automotive applications, including body control, motor control, and lighting systems. Its reliability and efficiency make it an excellent choice for engineers looking to implement effective power management solutions in their automotive designs.
L9942XP1TR Compare Parts
  • L9942XP1TR vs L99SM81VQ6TR
  • L9942XP1TR vs L99MM70XPTR
  • L9942XP1TR vs L99H02XPTR
  • L9942XP1TR vs L99H01XPTR
  • L9942XP1TR vs L99H01XP
  • L9942XP1TR vs L99H01QFTR
  • L9942XP1TR vs L99H01QF
  • L9942XP1TR vs L99ASC03TR
  • L9942XP1TR vs L99ASC03GTR
  • L9942XP1TR vs L99ASC03
  • L9942XP1TR vs L9997ND013TR
  • L9942XP1TR vs L9958XPTR
  • L9942XP1TR vs L9958XP
  • L9942XP1TR vs L9958SBTR
  • L9942XP1TR vs L9958SB
  • L9942XP1TR vs L9958
  • L9942XP1TR vs L9947S
  • L9942XP1TR vs L9942XP1
  • L9942XP1TR vs L9935013TR
  • L9942XP1TR vs L9935
  • L9942XP1TR vs L9930PD13TR
  • L9942XP1TR vs L9930PD
  • L9942XP1TR vs L9925
  • L9942XP1TR vs L9908TR
  • L9942XP1TR vs L9904TR
  • L9942XP1TR vs L9904
  • L9942XP1TR vs L9903TR
  • L9942XP1TR vs L9903
  • L9942XP1TR vs L99H02XP
  • L9942XP1TR vs L99H02QFTR
  • L9942XP1TR vs L9958TR
  • L9942XP1TR vs L9906TR
  • L9942XP1TR vs L9906
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.