☰
L9959T-TR-D
L9959T-TR-D
Active
Description:  IC HALF BRIDGE DRVR 3A PWRSSO36
Manufacturer:  STMicroelectronics
Datasheet:   L9959T-TR-D Datasheet
History Price: $5.21400
In Stock: 6640
L9959T-TR-D Specification
Specification
Part No
L9959T-TR-D
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (2)
Applications
General Purpose
Interface
SPI
Load Type
Inductive, Capacitive, Resistive
Technology
PMOS
Rds On (Typ)
-
Current - Output / Channel
3A
Current - Peak Output
-
Voltage - Supply
4.5V ~ 5.5V
Voltage - Load
5V ~ 28V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Features
-
Fault Protection
Over Temperature, Short Circuit
Mounting Type
Surface Mount
Package / Case
36-PowerFSOP (0.295", 7.50mm Width)
Supplier Device Package
PowerSSO-36 EPD
L9959T-TR-D PDF Datasheet
L9959T-TR-D Related Parts
L9959S-TR-D
L9959S-TR-D
STMicroelectronics
IC HALF BRIDGE DRVR 3A PWRSSO-24
L9959U-TR-D
L9959U-TR-D
STMicroelectronics
IC HALF BRIDGE DRVR 3A PWRSSO36
L9960
L9960
STMicroelectronics
IC HALF BRIDGE DRIVER PWRSSO36
L9960T
L9960T
STMicroelectronics
IC HALF BRIDGE DRIVER PWRSSO36
L9960T-TR
L9960T-TR
STMicroelectronics
IC HALF BRIDGE DRIVER PWRSSO36
L9960TR
L9960TR
STMicroelectronics
IC HALF BRIDGE DRIVER PWRSSO36
L99SD01-E
L99SD01-E
STMicroelectronics
IC HALF BRIDGE DRVR 14A PWRSSO36
L99SD01TR-E
L99SD01TR-E
STMicroelectronics
IC HALF BRIDGE DRVR 14A PWRSSO36
L99UDL01
L99UDL01
STMicroelectronics
IC HALF BRIDGE DRIVER 64TQFP
L99UDL01TR
L99UDL01TR
STMicroelectronics
IC HALF BRIDGE DRIVER 64TQFP
L9959T-TR-D Compare Parts
  • L9959T-TR-D vs L99UDL01
  • L9959T-TR-D vs L99SD01TR-E
  • L9959T-TR-D vs L99SD01-E
  • L9959T-TR-D vs L9960TR
  • L9959T-TR-D vs L9960T-TR
  • L9959T-TR-D vs L9960T
  • L9959T-TR-D vs L9960
  • L9959T-TR-D vs L9959U-TR-D
  • L9959T-TR-D vs L9959S-TR-D
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again