☰
L9963-TR
L9963-TR
Active
Description:  IC BATT MON LI-ION 4-14CL 64TQFP
Manufacturer:  STMicroelectronics
Datasheet:   L9963-TR Datasheet
History Price: $22.22000
In Stock: 5280
L9963-TR Specification
Specification
Part No
L9963-TR
Category
PMIC - Battery Management
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Battery Monitor
Battery Chemistry
Lithium Ion
Number of Cells
4 ~ 14
Fault Protection
Over Current
Interface
SPI
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
64-TQFP Exposed Pad
Supplier Device Package
64-TQFP-EP (10x10)
L9963-TR PDF Datasheet
L9963-TR Compare Parts
  • L9963-TR vs L9963E-TR
  • L9963-TR vs L9963
  • L9963-TR vs L9961TR
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Wagner Costa
    Brazil
    5 stars
    2026-09-29 20:27
    Arrived now just test to see if it really works
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.