☰
L9963E-TR
L9963E-TR
Active
Description:  AUTOMOTIVE CHIP FOR BATTERY MANA
Manufacturer:  STMicroelectronics
Datasheet:   L9963E-TR Datasheet
History Price: $13.70000
In Stock: 16920
L9963E-TR Specification
Specification
Part No
L9963E-TR
Category
PMIC - Battery Management
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Battery Monitor
Battery Chemistry
Lithium Ion
Number of Cells
4 ~ 14
Fault Protection
Over Current
Interface
SPI
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
64-TQFP Exposed Pad
Supplier Device Package
64-TQFP-EP (10x10)
L9963E-TR PDF Datasheet
L9963E-TR Description

The STMicroelectronics L9963E-TR is a highly integrated high-side switch designed primarily for automotive and industrial applications. This device is part of the L996x family and is used for controlling loads in systems where electrical isolation between the power and logic circuitry is essential. The L9963E-TR is capable of switching high voltages and currents with precision and reliability, making it an ideal solution for applications such as automotive lighting, electrical motors, and other power management systems that require robust protection features.

## Key Specifications

* Device Type:

* The L9963E-TR is a high-side power switch, designed to switch high voltage loads between the positive power rail and ground. It is often used in applications that require switching of inductive loads and other high power devices.

* Voltage Rating:

* Operating Voltage Range: The device operates within a voltage range of 5V to 45V, making it suitable for various voltage levels typically found in automotive and industrial power systems.
* Breakdown Voltage: The device has a high voltage tolerance, with a maximum voltage rating of 45V, allowing it to switch loads safely even at higher voltage levels commonly encountered in automotive applications.

* Current Rating:

* The L9963E-TR can handle up to 20A of continuous load current under normal operating conditions. This high current capacity is beneficial for applications involving electric motors, large lighting systems, or other high-power components.

* On-State Resistance (Rds(on)):

* The on-state resistance is typically less than 20mΩ, minimizing power loss during operation and ensuring high efficiency while switching large currents.

* Thermal Characteristics:

* The L9963E-TR is capable of operating in wide temperature ranges, from -40°C to +150°C, which is especially important for automotive applications that must perform reliably in extreme temperature conditions.

* Quiescent Current:

* The device has a low quiescent current of less than 10mA when in its idle state, which helps reduce power consumption in systems that are constantly on.

* Switching Speed:

* The device offers fast switching speeds, with rise and fall times of approximately 20ns, allowing for quick transitions between the on and off states, which is important for systems requiring precise timing.

* Diagnostic Features:

* The L9963E-TR includes integrated diagnostic features such as overcurrent detection, overtemperature protection, short-circuit detection, and open-load detection, providing comprehensive monitoring and protection for the switch and the loads.

* Protection Features:

* Overcurrent Protection: Built-in overcurrent protection ensures that the device shuts down when excessive current is detected, protecting both the switch and the load from damage.
* Thermal Shutdown: The thermal shutdown feature activates when the device reaches a critical temperature, preventing overheating and ensuring long-term reliability.
* Reverse Polarity Protection: This feature helps safeguard the device when the power supply is incorrectly connected, which is a crucial feature in automotive applications.
* Under-Voltage Lockout (UVLO): This ensures that the switch does not turn on unless the supply voltage has reached a minimum threshold, ensuring proper operation.

* Interface:

* The L9963E-TR offers a logic-level input (TTL or CMOS), which is compatible with most standard logic circuits and microcontroller outputs, allowing for simple integration into digital control systems.

* Package Type:

* The L9963E-TR is available in the SO-8 package, which is widely used for compact, surface-mount applications. This packaging allows for easy integration into space-constrained designs.

## Key Features

* High-Side Switching:

* As a high-side switch, the L9963E-TR allows for the control of loads connected between the power supply and ground. This configuration is particularly advantageous in automotive applications, where high-side switches are needed to control actuators and other components.

* Low Rds(on):

* With a low on-state resistance (typically less than 20mΩ), the L9963E-TR ensures minimal power dissipation during operation, increasing the overall efficiency of the system and reducing heat generation.

* Fast Switching:

* The device offers fast switching times, which is important for high-speed control applications, especially in automotive systems where the timing of switches is crucial for precise operation.

* Integrated Protection:

* The L9963E-TR comes with a comprehensive set of integrated protection features, including overcurrent protection, thermal shutdown, open-load detection, and short-circuit protection, reducing the need for external protection circuits and simplifying design.

* Thermal and Current Limiting:

* The device provides built-in thermal management, with the ability to limit current and shut down in the event of thermal runaway, ensuring that the system operates within safe limits.

* Automotive Compatibility:

* The device is designed to meet the demanding requirements of automotive environments, including compliance with AEC-Q100 standards, which ensures its reliability in automotive applications where temperature variations, vibrations, and high voltage spikes are common.

## Applications

* Automotive:

* The L9963E-TR is ideal for automotive applications, such as controlling motors, lighting systems, solenoids, and actuators. Its ability to handle high currents and voltages, along with integrated protection features, makes it perfect for power distribution systems in vehicles.

* Industrial Systems:

* The device is well-suited for use in industrial automation systems, including relay control, load switching, and power management applications. Its robust protection features and high current capacity make it ideal for controlling motors and heavy-duty loads.

* Power Management:

* The L9963E-TR is widely used in power management systems, where it can switch high-power devices in a controlled manner. It is suitable for DC-DC converters, motor drivers, and power distribution circuits that require reliable and efficient switching.

* Home Appliances:

* This high-side switch is also applicable in home appliances that require high-power switching, such as washing machines, ovens, and other devices with high current demands.

## Summary

The STMicroelectronics L9963E-TR is a highly versatile, efficient, and reliable high-side switch that offers an excellent solution for automotive, industrial, and power management applications. Its integration of protection features, low on-state resistance, fast switching, and high current capability makes it an ideal choice for controlling high-power loads in demanding environments. With its wide voltage range, high current handling, and robust diagnostics, the L9963E-TR ensures reliable operation and protection in a variety of applications, making it an essential component in power switching systems.
L9963E-TR Compare Parts
  • L9963E-TR vs L9963-TR
  • L9963E-TR vs L9963
  • L9963E-TR vs L9961TR
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Wagner Costa
    Brazil
    5 stars
    2026-09-29 20:27
    Arrived now just test to see if it really works
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.