☰
L99MOD51XPTR
L99MOD51XPTR
Active
Description:  MULTI-OUTPUT DRIVER
Manufacturer:  STMicroelectronics
History Price: $5.91000
In Stock: 27400
L99MOD51XPTR Specification
Specification
Part No
L99MOD51XPTR
Category
Specialized ICs
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
Multi-Output Driver
Applications
-
Mounting Type
Surface Mount
Package / Case
36-PowerFSOP (0.295", 7.50mm Width)
Supplier Device Package
PowerSSO-36 EPD
L99MOD51XPTR PDF Datasheet
L99MOD51XPTR Compare Parts
  • L99MOD51XPTR vs L99MOD53XPTR
  • L99MOD51XPTR vs L99MOD50XPTR
  • L99MOD51XPTR vs L99LDLL16TR
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos