Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ STMicroelectronics LD1085CDT-R
LD1085CDT-R
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR POS ADJ 3A DPAK
Manufacturer:
STMicroelectronics
Datasheet:
LD1085CDT-R Datasheet
History Price: Obsolete
In Stock: 23420
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LD1085CDT-R Specification
Specification
Part No
LD1085CDT-R
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
30V
Voltage - Output (Min/Fixed)
1.25V
Voltage - Output (Max)
28.5V
Voltage Dropout (Max)
1.5V @ 3A
Current - Output
3A
Current - Quiescent (Iq)
10 mA
Current - Supply (Max)
-
PSRR
75dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
DPAK
LD1085CDT-R PDF Datasheet
LD1085CDT-R Datasheet
Click and Download: LD1085CDT-R Datasheet
LD1085CDT-R Related Parts
LD1084D2M-R
STMicroelectronics
IC REG LINEAR POS ADJ 5A D2PAK-3
LD1084D2M18R
STMicroelectronics
IC REG LINEAR 1.8V 5A D2PAK-3
LD1084D2M33
STMicroelectronics
IC REG LINEAR 3.3V 5A D2PAK-3
LD1084D2M33R
STMicroelectronics
IC REG LINEAR 3.3V 5A D2PAK-3
LD1084D2M50R
STMicroelectronics
IC REG LINEAR 5V 5A D2PAK-3
LD1084D2M80R
STMicroelectronics
IC REG LINEAR 8V 5A D2PAK-3
LD1084D2M90R
STMicroelectronics
IC REG LINEAR 9V 5A D2PAK-3
LD1084D2T-R
STMicroelectronics
IC REG LINEAR POS ADJ 5A D2PAK
LD1084V
STMicroelectronics
IC REG LINEAR POS ADJ 5A TO220
LD1084V12
STMicroelectronics
IC REG LINEAR 12V 5A TO220AB
LD1084V18
STMicroelectronics
IC REG LINEAR 1.8V 5A TO220AB
LD1084V25
STMicroelectronics
IC REG LINEAR 2.5V 5A TO220AB
LD1085CDT-R Compare Parts
LD1085CDT-R vs LD1585CV33
LD1085CDT-R vs LD1585CV
LD1085CDT-R vs LD1585CD2T18R
LD1085CDT-R vs LD1585CD2M33R
LD1085CDT-R vs LD1585CD2M18R
LD1085CDT-R vs LD1585CD2M-R
LD1085CDT-R vs LD1117V50C
LD1085CDT-R vs LD1117V50-DG
LD1085CDT-R vs LD1117V50
LD1085CDT-R vs LD1117V33C-DG
LD1085CDT-R vs LD1117V33C
LD1085CDT-R vs LD1117V33-DG
LD1085CDT-R vs LD1117V33
LD1085CDT-R vs LD1117V25C
LD1085CDT-R vs LD1117V25
LD1085CDT-R vs LD1117V18
LD1085CDT-R vs LD1117V-DG
LD1085CDT-R vs LD1117V
LD1085CDT-R vs LD1117STR
LD1085CDT-R vs LD1117SC-R
LD1085CDT-R vs LD1117S50TR
LD1085CDT-R vs LD1117S50CTR
LD1085CDT-R vs LD1117S33TR
LD1085CDT-R vs LD1117S33CTR
LD1085CDT-R vs LD1117S30TR
LD1085CDT-R vs LD1117S28TR
LD1085CDT-R vs LD1117S25TR
LD1085CDT-R vs LD1117S25CTR
LD1085CDT-R vs LD1117S18TR
LD1085CDT-R vs LD1117S18CTR
LD1085CDT-R vs LD1117S12TR
LD1085CDT-R vs LD1117S12CTR
LD1085CDT-R vs LD1117F33C
LD1085CDT-R vs LD1117DTTR
LD1085CDT-R vs LD1117DTR
LD1085CDT-R vs LD1117DTC-R
LD1085CDT-R vs LD1117DT50TR
LD1085CDT-R vs LD1117DT50CTR
LD1085CDT-R vs LD1117DT33TR
LD1085CDT-R vs LD1117DT33CTR
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund