☰
LD1086D2T50TR
LD1086D2T50TR
Active
Description:  IC REG LINEAR 5V 1.5A D2PAK
Manufacturer:  STMicroelectronics
History Price: $1.74000
In Stock: 17820
LD1086D2T50TR Specification
Specification
Part No
LD1086D2T50TR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
30V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
1.5V @ 1.5A
Current - Output
1.5A
Current - Quiescent (Iq)
10 mA
Current - Supply (Max)
-
PSRR
75dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package
D2PAK
LD1086D2T50TR PDF Datasheet
LD1086D2T50TR Related Parts
LD1084D2M-R
LD1084D2M-R
STMicroelectronics
IC REG LINEAR POS ADJ 5A D2PAK-3
LD1084D2M18R
LD1084D2M18R
STMicroelectronics
IC REG LINEAR 1.8V 5A D2PAK-3
LD1084D2M33
LD1084D2M33
STMicroelectronics
IC REG LINEAR 3.3V 5A D2PAK-3
LD1084D2M33R
LD1084D2M33R
STMicroelectronics
IC REG LINEAR 3.3V 5A D2PAK-3
LD1084D2M50R
LD1084D2M50R
STMicroelectronics
IC REG LINEAR 5V 5A D2PAK-3
LD1084D2M80R
LD1084D2M80R
STMicroelectronics
IC REG LINEAR 8V 5A D2PAK-3
LD1084D2M90R
LD1084D2M90R
STMicroelectronics
IC REG LINEAR 9V 5A D2PAK-3
LD1084D2T-R
LD1084D2T-R
STMicroelectronics
IC REG LINEAR POS ADJ 5A D2PAK
LD1084V
LD1084V
STMicroelectronics
IC REG LINEAR POS ADJ 5A TO220
LD1084V12
LD1084V12
STMicroelectronics
IC REG LINEAR 12V 5A TO220AB
LD1084V18
LD1084V18
STMicroelectronics
IC REG LINEAR 1.8V 5A TO220AB
LD1084V25
LD1084V25
STMicroelectronics
IC REG LINEAR 2.5V 5A TO220AB
LD1086D2T50TR Description
The STMicroelectronics LD1086D2T50TR is a high-performance low-dropout (LDO) linear voltage regulator designed to provide a stable output voltage with high current capabilities and excellent thermal performance. It is widely used in various electronic circuits where precise voltage regulation and reliability are crucial. Here’s a detailed look at its specifications and features:

## Overview

The LD1086D2T50TR is a three-terminal adjustable or fixed output voltage regulator that operates with a low dropout voltage, which means it can maintain regulation even when the input voltage is very close to the output voltage. This characteristic makes it suitable for applications requiring efficient power conversion with minimal voltage loss.

## Key Specifications

## Electrical Characteristics:

- Output Voltage (V_out):
- Fixed Version: The LD1086D2T50TR provides a fixed output voltage of 5.0V. It is designed to deliver a precise and stable output voltage, making it ideal for powering sensitive electronic components.

- Input Voltage Range (V_in):
- The regulator requires an input voltage higher than the output voltage plus the dropout voltage. Typically, it operates with an input voltage range from about 7V to 12V, ensuring it can handle various power sources.

- Dropout Voltage (V_drop):
- The typical dropout voltage is around 1.3V at 1.5A load current. This means that the input voltage must be at least 1.3V higher than the output voltage to maintain proper regulation. Lower dropout voltage improves efficiency in battery-powered applications.

- Output Current (I_out):
- The LD1086D2T50TR can deliver a maximum output current of 1.5A. This high current capability makes it suitable for powering devices with significant current demands.

- Output Voltage Tolerance:
- The output voltage tolerance is typically within ±2% of the nominal value. This tight tolerance ensures the regulator provides a stable and accurate output voltage, which is critical for sensitive electronics.

- Quiescent Current (I_q):
- The quiescent current, or the current consumed by the regulator itself when no load is applied, is low, typically around 10mA. This characteristic helps in reducing power consumption and enhancing efficiency.

- Ripple Rejection (PSRR):
- The power supply rejection ratio (PSRR) is typically around 70dB at 1kHz. A high PSRR indicates that the regulator effectively filters out noise from the input power supply, contributing to a clean and stable output voltage.

- Temperature Range (T_J):
- The operating junction temperature range is from -40°C to +125°C. This wide temperature range ensures reliable performance in various environmental conditions.

- Thermal Resistance (R_θJA and R_θJC):
- Thermal Resistance Junction-to-Ambient (R_θJA): Typically 50°C/W, which describes how efficiently heat is dissipated into the surrounding environment.
- Thermal Resistance Junction-to-Case (R_θJC): Typically 5°C/W, indicating how well heat is transferred from the junction to the case of the device.

## Package Details:

- Package Type: The LD1086D2T50TR is available in the TO-220 package, which is a standard through-hole package with three terminals. The TO-220 package is known for its good heat dissipation capabilities and ease of mounting on a heatsink if necessary.

- Package Form: TO-220

## Features

1. Low Dropout Voltage:
- The LD1086D2T50TR’s low dropout voltage of approximately 1.3V allows for efficient operation even with minimal input-to-output voltage difference. This feature is particularly beneficial for battery-powered applications where maintaining power efficiency is crucial.

2. High Output Current Capability:
- Capable of delivering up to 1.5A of output current, making it suitable for applications with substantial current requirements, such as powering microprocessors, sensors, and other electronic devices.

3. High Output Voltage Accuracy:
- With an output voltage tolerance of ±2%, the regulator provides a stable and precise output voltage, which is essential for the reliable operation of electronic circuits.

4. Low Quiescent Current:
- The low quiescent current helps in reducing the overall power consumption, which is important in battery-operated devices to prolong battery life.

5. Good Ripple Rejection:
- A high power supply rejection ratio (PSRR) ensures that the regulator effectively minimizes input noise, contributing to a clean and stable output voltage.

6. Wide Temperature Range:
- The wide operating temperature range of -40°C to +125°C allows the LD1086D2T50TR to function reliably in diverse environmental conditions, from industrial settings to automotive applications.

7. Thermal Protection:
- The regulator is equipped with thermal protection features to prevent overheating and ensure reliable operation under high thermal conditions.

## Applications

- Power Supply Design:
- Ideal for use in power supply circuits where stable and accurate voltage regulation is required, such as in consumer electronics, industrial equipment, and power adapters.

- Battery-Powered Devices:
- Suitable for battery-powered applications due to its low dropout voltage and efficient power consumption characteristics.

- Microprocessor and Logic Power Supply:
- Commonly used to provide a stable voltage source for microprocessors, logic circuits, and other sensitive electronic components.

- Regulated Power Outputs:
- Used in circuits requiring a precise regulated output voltage for powering various electronic modules and peripherals.

In summary, the STMicroelectronics LD1086D2T50TR is a versatile and high-performance LDO voltage regulator that combines low dropout voltage, high current capability, and precise voltage regulation. Its features make it a suitable choice for a wide range of electronic applications, from consumer electronics to industrial systems.
LD1086D2T50TR Compare Parts
  • LD1086D2T50TR vs LD1585CV33
  • LD1086D2T50TR vs LD1585CV
  • LD1086D2T50TR vs LD1585CD2T18R
  • LD1086D2T50TR vs LD1585CD2M33R
  • LD1086D2T50TR vs LD1585CD2M18R
  • LD1086D2T50TR vs LD1585CD2M-R
  • LD1086D2T50TR vs LD1117V50C
  • LD1086D2T50TR vs LD1117V50-DG
  • LD1086D2T50TR vs LD1117V50
  • LD1086D2T50TR vs LD1117V33C-DG
  • LD1086D2T50TR vs LD1117V33C
  • LD1086D2T50TR vs LD1117V33-DG
  • LD1086D2T50TR vs LD1117V33
  • LD1086D2T50TR vs LD1117V25C
  • LD1086D2T50TR vs LD1117V25
  • LD1086D2T50TR vs LD1117V18
  • LD1086D2T50TR vs LD1117V-DG
  • LD1086D2T50TR vs LD1117V
  • LD1086D2T50TR vs LD1117STR
  • LD1086D2T50TR vs LD1117SC-R
  • LD1086D2T50TR vs LD1117S50TR
  • LD1086D2T50TR vs LD1117S50CTR
  • LD1086D2T50TR vs LD1117S33TR
  • LD1086D2T50TR vs LD1117S33CTR
  • LD1086D2T50TR vs LD1117S30TR
  • LD1086D2T50TR vs LD1117S28TR
  • LD1086D2T50TR vs LD1117S25TR
  • LD1086D2T50TR vs LD1117S25CTR
  • LD1086D2T50TR vs LD1117S18TR
  • LD1086D2T50TR vs LD1117S18CTR
  • LD1086D2T50TR vs LD1117S12TR
  • LD1086D2T50TR vs LD1117S12CTR
  • LD1086D2T50TR vs LD1117F33C
  • LD1086D2T50TR vs LD1117DTTR
  • LD1086D2T50TR vs LD1117DTR
  • LD1086D2T50TR vs LD1117DTC-R
  • LD1086D2T50TR vs LD1117DT50TR
  • LD1086D2T50TR vs LD1117DT50CTR
  • LD1086D2T50TR vs LD1117DT33TR
  • LD1086D2T50TR vs LD1117DT33CTR
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund