☰
LD1117AS12TR
LD1117AS12TR
Active
Description:  IC REG LINEAR 1.2V 1A SOT223
Manufacturer:  STMicroelectronics
History Price: $0.90000
In Stock: 4640
LD1117AS12TR Specification
Specification
Part No
LD1117AS12TR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
15V
Voltage - Output (Min/Fixed)
1.2V
Voltage - Output (Max)
-
Voltage Dropout (Max)
1.3V @ 1A
Current - Output
1A
Current - Quiescent (Iq)
10 mA
Current - Supply (Max)
-
PSRR
80dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-261-4, TO-261AA
Supplier Device Package
SOT-223
LD1117AS12TR PDF Datasheet
LD1117AS12TR Related Parts
LD1084D2M-R
LD1084D2M-R
STMicroelectronics
IC REG LINEAR POS ADJ 5A D2PAK-3
LD1084D2M18R
LD1084D2M18R
STMicroelectronics
IC REG LINEAR 1.8V 5A D2PAK-3
LD1084D2M33
LD1084D2M33
STMicroelectronics
IC REG LINEAR 3.3V 5A D2PAK-3
LD1084D2M33R
LD1084D2M33R
STMicroelectronics
IC REG LINEAR 3.3V 5A D2PAK-3
LD1084D2M50R
LD1084D2M50R
STMicroelectronics
IC REG LINEAR 5V 5A D2PAK-3
LD1084D2M80R
LD1084D2M80R
STMicroelectronics
IC REG LINEAR 8V 5A D2PAK-3
LD1084D2M90R
LD1084D2M90R
STMicroelectronics
IC REG LINEAR 9V 5A D2PAK-3
LD1084D2T-R
LD1084D2T-R
STMicroelectronics
IC REG LINEAR POS ADJ 5A D2PAK
LD1084V
LD1084V
STMicroelectronics
IC REG LINEAR POS ADJ 5A TO220
LD1084V12
LD1084V12
STMicroelectronics
IC REG LINEAR 12V 5A TO220AB
LD1084V18
LD1084V18
STMicroelectronics
IC REG LINEAR 1.8V 5A TO220AB
LD1084V25
LD1084V25
STMicroelectronics
IC REG LINEAR 2.5V 5A TO220AB
LD1117AS12TR Description
Overview of STMicroelectronics LD1117AS12TR

The LD1117AS12TR is a low-dropout (LDO) voltage regulator manufactured by STMicroelectronics. It is designed to provide a stable output voltage with a low dropout voltage, making it suitable for various applications where power efficiency is critical. This device is particularly useful in battery-powered devices, portable electronics, and other applications requiring a reliable power supply.

Key Specifications

- Output Voltage: The LD1117AS12TR provides a fixed output voltage of 1.2V.
- Input Voltage Range: The input voltage can range from 1.25V to 15V, allowing flexibility in various circuit designs.
- Dropout Voltage: The typical dropout voltage is around 1.2V at a load current of 800mA, which is relatively low compared to other regulators, ensuring efficient operation.
- Output Current: The device can deliver a maximum output current of 800mA, making it suitable for powering a range of devices.
- Quiescent Current: The quiescent current is typically 5mA, which is beneficial for battery-operated applications as it helps to conserve energy.
- Temperature Range: The operating temperature range is from -40°C to +125°C, allowing it to function in harsh environments.

Features

- Low Dropout: The LD1117AS12TR is designed to operate with a low dropout voltage, which means it can maintain regulation even when the input voltage is very close to the output voltage.
- Thermal Protection: The device includes thermal shutdown protection, which prevents damage due to overheating by shutting down the output if the junction temperature exceeds safe limits.
- Short-Circuit Protection: It features short-circuit protection, ensuring that the device can withstand overload conditions without permanent damage.
- Stability: The LD1117AS12TR is stable with a wide range of output capacitors, including tantalum and aluminum electrolytic capacitors, which enhances its versatility in different applications.

Applications

The LD1117AS12TR is widely used in various applications, including:

- Consumer Electronics: It is commonly found in devices such as smartphones, tablets, and portable media players where efficient power management is essential.
- Industrial Equipment: The regulator is suitable for industrial applications that require reliable voltage regulation under varying load conditions.
- Telecommunications: It is used in communication devices to ensure stable operation and performance.
- Automotive: The device can be utilized in automotive electronics, providing stable power to sensors and control units.

Pin Configuration

The LD1117AS12TR is available in a TO-220 package, which provides good thermal performance and ease of mounting. The pin configuration typically includes:

1. Input (Vin): The pin where the input voltage is applied.
2. Output (Vout): The pin that provides the regulated output voltage.
3. Ground (GND): The pin connected to the ground of the circuit.

Conclusion

The STMicroelectronics LD1117AS12TR is a versatile and efficient LDO voltage regulator that meets the demands of modern electronic applications. With its low dropout voltage, thermal protection features, and ability to deliver up to 800mA of output current, it is an excellent choice for designers looking for reliable power management solutions. Its wide input voltage range and robust performance make it suitable for a variety of applications, from consumer electronics to industrial systems.
LD1117AS12TR Compare Parts
  • LD1117AS12TR vs LD1585CV33
  • LD1117AS12TR vs LD1585CV
  • LD1117AS12TR vs LD1585CD2T18R
  • LD1117AS12TR vs LD1585CD2M33R
  • LD1117AS12TR vs LD1585CD2M18R
  • LD1117AS12TR vs LD1585CD2M-R
  • LD1117AS12TR vs LD1117V50C
  • LD1117AS12TR vs LD1117V50-DG
  • LD1117AS12TR vs LD1117V50
  • LD1117AS12TR vs LD1117V33C-DG
  • LD1117AS12TR vs LD1117V33C
  • LD1117AS12TR vs LD1117V33-DG
  • LD1117AS12TR vs LD1117V33
  • LD1117AS12TR vs LD1117V25C
  • LD1117AS12TR vs LD1117V25
  • LD1117AS12TR vs LD1117V18
  • LD1117AS12TR vs LD1117V-DG
  • LD1117AS12TR vs LD1117V
  • LD1117AS12TR vs LD1117STR
  • LD1117AS12TR vs LD1117SC-R
  • LD1117AS12TR vs LD1117S50TR
  • LD1117AS12TR vs LD1117S50CTR
  • LD1117AS12TR vs LD1117S33TR
  • LD1117AS12TR vs LD1117S33CTR
  • LD1117AS12TR vs LD1117S30TR
  • LD1117AS12TR vs LD1117S28TR
  • LD1117AS12TR vs LD1117S25TR
  • LD1117AS12TR vs LD1117S25CTR
  • LD1117AS12TR vs LD1117S18TR
  • LD1117AS12TR vs LD1117S18CTR
  • LD1117AS12TR vs LD1117S12TR
  • LD1117AS12TR vs LD1117S12CTR
  • LD1117AS12TR vs LD1117F33C
  • LD1117AS12TR vs LD1117DTTR
  • LD1117AS12TR vs LD1117DTR
  • LD1117AS12TR vs LD1117DTC-R
  • LD1117AS12TR vs LD1117DT50TR
  • LD1117AS12TR vs LD1117DT50CTR
  • LD1117AS12TR vs LD1117DT33TR
  • LD1117AS12TR vs LD1117DT33CTR
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund