☰
LD29080DT33R
LD29080DT33R
Active
Description:  IC REG LINEAR 3.3V 800MA DPAK
Manufacturer:  STMicroelectronics
History Price: $2.08000
In Stock: 29920
LD29080DT33R Specification
Specification
Part No
LD29080DT33R
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
13V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.7V @ 800mA
Current - Output
800mA
Current - Quiescent (Iq)
180 μA
Current - Supply (Max)
35 mA
PSRR
67dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
DPAK
LD29080DT33R PDF Datasheet
LD29080DT33R Related Parts
LD29080DT15R
LD29080DT15R
STMicroelectronics
IC REG LINEAR 1.5V 800MA DPAK
LD29080DT18R
LD29080DT18R
STMicroelectronics
IC REG LINEAR 1.8V 800MA DPAK
LD29080DT25R
LD29080DT25R
STMicroelectronics
IC REG LINEAR 2.5V 800MA DPAK
LD29080DT50R
LD29080DT50R
STMicroelectronics
IC REG LINEAR 5V 800MA DPAK
LD29080DT90R
LD29080DT90R
STMicroelectronics
IC REG LINEAR 9V 800MA DPAK
LD29080PT15R
LD29080PT15R
STMicroelectronics
IC REG LINEAR 1.5V 800MA PPAK
LD29080PT18R
LD29080PT18R
STMicroelectronics
IC REG LINEAR 1.8V 800MA PPAK
LD29080PT25R
LD29080PT25R
STMicroelectronics
IC REG LINEAR 2.5V 800MA PPAK
LD29080PT33R
LD29080PT33R
STMicroelectronics
IC REG LINEAR 3.3V 800MA PPAK
LD29080PT50R
LD29080PT50R
STMicroelectronics
IC REG LINEAR 5V 800MA PPAK
LD29080PT90R
LD29080PT90R
STMicroelectronics
IC REG LINEAR 9V 800MA PPAK
LD29080S33R
LD29080S33R
STMicroelectronics
IC REG LINEAR 3.3V 800MA SOT223
LD29080DT33R Description
The STMicroelectronics LD29080DT33R is a high-performance, low-dropout (LDO) voltage regulator designed to provide a stable output voltage with low noise and high power supply rejection. This device is particularly well-suited for applications in consumer electronics, automotive, and industrial systems where reliable power management is essential.

## Key Features

1. Low Dropout Voltage: The LD29080 features a low dropout voltage, which allows it to maintain a stable output voltage even when the input voltage is close to the output voltage. This characteristic is crucial for battery-powered applications where maximizing battery life is important.

2. High Output Current: The regulator can deliver a maximum output current of up to 800 mA, making it suitable for powering a variety of devices and circuits that require significant current.

3. Wide Input Voltage Range: The device operates over a wide input voltage range, typically from 2.5V to 16V, providing flexibility for various applications and allowing it to be used in different power supply configurations.

4. Low Quiescent Current: The LD29080 is designed with low quiescent current, which is beneficial for applications where power efficiency is critical, such as in portable and battery-operated devices.

5. Excellent Linearity and Load Regulation: The regulator provides excellent line and load regulation, ensuring that the output voltage remains stable under varying input voltages and load conditions.

6. Thermal Protection: The device includes built-in thermal protection features to prevent overheating and ensure reliable operation under high load conditions.

7. Compact Package: The LD29080 is available in a compact SOT-223 package, which facilitates easy integration into space-constrained designs and helps reduce the overall footprint of the circuit.

## Specifications

- Output Voltage: 3.3V (fixed version), with other voltage options available.
- Input Voltage Range: 2.5V to 16V, allowing for flexibility in power supply design.
- Output Current: Up to 800 mA, suitable for a wide range of applications.
- Dropout Voltage: Typically around 300 mV at 800 mA, ensuring efficient operation.
- Quiescent Current: Typically 50 µA, which is low enough to support battery-powered applications.
- Operating Temperature Range: -40°C to +125°C, ensuring reliable performance in harsh environments.
- Power Supply Rejection Ratio (PSRR): Typically 70 dB at 1 kHz, providing excellent noise rejection.
- Line Regulation: Typically 0.1%/V, ensuring stable output voltage with varying input voltage.
- Load Regulation: Typically 0.1%/mA, ensuring stable output voltage with varying load conditions.
- Package Type: SOT-223, a compact surface-mount package that aids in thermal dissipation and minimizes PCB space.

## Applications

The LD29080DT33R is suitable for a wide range of applications, including:

- Consumer Electronics: Ideal for powering microcontrollers, sensors, and other electronic components in devices such as smartphones, tablets, and portable gadgets.
- Automotive Applications: Can be used in automotive electronics for powering infotainment systems, navigation devices, and other critical components.
- Industrial Systems: Suitable for industrial control systems, automation equipment, and other applications requiring reliable voltage regulation.

## Conclusion

The STMicroelectronics LD29080DT33R is a versatile and efficient low-dropout voltage regulator that meets the demands of modern electronic applications. With its low dropout voltage, high output current capability, and excellent power supply rejection, it is an excellent choice for engineers looking to implement reliable power management in their designs. Its compact package and wide operating voltage range further enhance its suitability for a variety of applications across consumer electronics, automotive, and industrial sectors.
LD29080DT33R Compare Parts
  • LD29080DT33R vs LD2985BM47R
  • LD29080DT33R vs LD2985BM36R
  • LD29080DT33R vs LD2985BM35R
  • LD29080DT33R vs LD2985BM33R
  • LD29080DT33R vs LD2985BM31R
  • LD29080DT33R vs LD2985BM30R
  • LD29080DT33R vs LD2985BM28R
  • LD29080DT33R vs LD2985BM285R
  • LD29080DT33R vs LD2985BM27R
  • LD29080DT33R vs LD2985BM25R
  • LD29080DT33R vs LD2985BM18R
  • LD29080DT33R vs LD2985BM15R
  • LD29080DT33R vs LD2985AM50R
  • LD29080DT33R vs LD2985AM47R
  • LD29080DT33R vs LD2985AM36R
  • LD29080DT33R vs LD2985AM35R
  • LD29080DT33R vs LD2985AM33R
  • LD29080DT33R vs LD2985AM31R
  • LD29080DT33R vs LD2985AM30R
  • LD29080DT33R vs LD2985AM28R
  • LD29080DT33R vs LD2985AM285R
  • LD29080DT33R vs LD2985AM27R
  • LD29080DT33R vs LD2985AM25R
  • LD29080DT33R vs LD2985AM18R
  • LD29080DT33R vs LD2985AM15R
  • LD29080DT33R vs LD2982BM50R
  • LD29080DT33R vs LD2982BM47R
  • LD29080DT33R vs LD2982BM40R
  • LD29080DT33R vs LD2982BM36R
  • LD29080DT33R vs LD2982BM35R
  • LD29080DT33R vs LD2982BM33R
  • LD29080DT33R vs LD2982BM31R
  • LD29080DT33R vs LD2982BM30R
  • LD29080DT33R vs LD2982BM285R
  • LD29080DT33R vs LD2982BM18R
  • LD29080DT33R vs LD2982BM15R
  • LD29080DT33R vs LD2982AM50R
  • LD29080DT33R vs LD2982AM47R
  • LD29080DT33R vs LD2982AM40R
  • LD29080DT33R vs LD2982AM36R
  • LD29080DT33R FAQ
    Q1: What is the STMicroelectronics LD29080DT33R model, and what is its primary function?
    A: The STMicroelectronics LD29080DT33R is a high-performance linear voltage regulator designed to provide a stable output voltage with low dropout voltage. It is typically used in applications requiring precise voltage regulation, such as powering sensitive analog circuits, communication devices, and other systems that demand low noise and high reliability.

    Q2: What is the output voltage of the LD29080DT33R?
    A: The LD29080DT33R provides a fixed output voltage of 3.3V. This makes it ideal for powering systems that require a stable 3.3V supply, such as microcontrollers, sensors, and wireless communication devices, ensuring that sensitive components operate within their required voltage range.

    Q3: What is the dropout voltage of the LD29080DT33R?
    A: The LD29080DT33R features a low dropout voltage of approximately 40mV at a 100mA load and up to 180mV at a 800mA load. The low dropout voltage means the regulator can operate efficiently even when the input voltage is very close to the output voltage, making it ideal for battery-powered applications where minimizing power loss is crucial.

    Q4: What is the maximum output current that the LD29080DT33R can provide?
    A: The LD29080DT33R can provide a maximum output current of 800mA. This allows it to power a wide range of devices that require up to 800mA of current, including small processors, communication modules, and low-power sensors.

    Q5: What are the main features of the LD29080DT33R?
    A: The LD29080DT33R has several key features, including low dropout voltage, low quiescent current, thermal shutdown, current limiting, and short-circuit protection. These features make it a reliable and efficient choice for powering sensitive electronic circuits, especially in portable and battery-operated applications.

    Q6: What is the typical quiescent current of the LD29080DT33R?
    A: The typical quiescent current of the LD29080DT33R is very low, around 30μA. This low quiescent current helps to extend battery life in portable devices and reduces power consumption in low-power applications, making the LD29080DT33R a great choice for energy-efficient designs.

    Q7: How does the LD29080DT33R handle thermal management?
    A: The LD29080DT33R incorporates thermal shutdown protection, which automatically turns off the regulator if the junction temperature exceeds safe limits. This prevents the device from overheating and ensures safe operation even under heavy load conditions. The device also features current limiting to prevent damage from excessive current draw.

    Q8: What is the operating temperature range of the LD29080DT33R?
    A: The LD29080DT33R operates within a temperature range of -40°C to 125°C. This wide operating temperature range makes it suitable for use in automotive, industrial, and other harsh environments where temperature variations are common.

    Q9: Can the LD29080DT33R be used in automotive applications?
    A: Yes, the LD29080DT33R is well-suited for automotive applications due to its wide operating temperature range and high reliability. It can be used to power automotive sensors, control systems, and communication modules that require a stable 3.3V supply in varying environmental conditions.

    Q10: What type of packaging does the LD29080DT33R come in?
    A: The LD29080DT33R comes in a DPAK (TO-252) surface-mount package. This compact package is ideal for space-constrained applications and allows for easy integration into modern PCBs, especially in consumer electronics, automotive, and industrial applications.

    Q11: How does the LD29080DT33R maintain stable output voltage?
    A: The LD29080DT33R uses an internal feedback mechanism to continuously monitor and adjust the output voltage, maintaining it at a stable 3.3V. This feedback loop ensures that fluctuations in the input voltage or load current do not affect the regulated output voltage, making it suitable for powering sensitive electronics.

    Q12: Is the LD29080DT33R suitable for use in power-sensitive applications?
    A: Yes, the LD29080DT33R is an excellent choice for power-sensitive applications due to its low dropout voltage and quiescent current. It is ideal for battery-powered devices, wireless communication systems, and energy-efficient designs where minimizing power consumption is a priority.

    Q13: Does the LD29080DT33R include overcurrent protection?
    A: Yes, the LD29080DT33R includes overcurrent protection. This feature helps prevent damage to the device and the powered circuit by limiting the output current when an overcurrent condition is detected. If the output current exceeds safe limits, the regulator will either reduce its output or enter a fault condition to protect the system.

    Q14: What is the maximum input voltage that the LD29080DT33R can handle?
    A: The LD29080DT33R can handle an input voltage of up to 40V. This high input voltage tolerance allows it to be used in systems with higher input voltages while still providing a stable 3.3V output.

    Q15: How is the LD29080DT33R different from other voltage regulators?
    A: The LD29080DT33R is particularly notable for its low dropout voltage and high output current capacity (up to 800mA), which makes it more efficient and suitable for low-voltage applications compared to other linear regulators. It also integrates several protective features, such as thermal shutdown and current limiting, making it more reliable in demanding environments.

    Q16: Can the LD29080DT33R be used in communication systems?
    A: Yes, the LD29080DT33R is ideal for communication systems that require stable voltage regulation for components such as RF modules, microcontrollers, and sensors. Its low dropout voltage and ability to provide a consistent 3.3V output make it suitable for sensitive communication circuits that demand high accuracy and reliability.

    Q17: What is the typical efficiency of the LD29080DT33R?
    A: The typical efficiency of the LD29080DT33R is dependent on the input-to-output voltage difference. As a linear regulator, its efficiency is approximately the ratio of the output voltage to the input voltage. For example, when the input is 5V and the output is 3.3V, the efficiency is around 66%. However, its low dropout voltage ensures that the efficiency remains high even in low-voltage scenarios.

    Q18: How does the LD29080DT33R handle input voltage fluctuations?
    A: The LD29080DT33R features a built-in feedback loop that continuously adjusts the output voltage to maintain stability despite variations in the input voltage. This helps prevent voltage drops or spikes from affecting the output, ensuring a stable 3.3V supply to the connected circuits.

    Q19: Is the LD29080DT33R suitable for use in high-frequency circuits?
    A: Yes, the LD29080DT33R is well-suited for use in high-frequency circuits. Its low-noise performance and stable voltage output make it ideal for powering analog and digital circuits that operate at high frequencies, such as RF communication systems, audio equipment, and precision measurement instruments.

    Q20: What is the reliability of the LD29080DT33R in harsh environments?
    A: The LD29080DT33R is designed for high reliability in harsh environments. With its wide operating temperature range (-40°C to 125°C), overcurrent protection, thermal shutdown, and low quiescent current, it is well-suited for automotive, industrial, and consumer applications where reliability under extreme conditions is essential.
    Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered