☰
LD39015M12R
LD39015M12R
Active
Description:  IC REG LINEAR 1.2V 150MA SOT23-5
Manufacturer:  STMicroelectronics
Datasheet:   LD39015M12R Datasheet
History Price: $1.03000
In Stock: 13520
LD39015M12R Specification
Specification
Part No
LD39015M12R
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
1.2V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.1V @ 100mA
Current - Output
150mA
Current - Quiescent (Iq)
50 μA
Current - Supply (Max)
70 μA
PSRR
65dB ~ 62dB (1kHz ~ 10kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
LD39015M12R PDF Datasheet
LD39015M12R Related Parts
LD39015J12R
LD39015J12R
STMicroelectronics
IC REG LIN 1.2V 150MA 4FLIPCHIP
LD39015M08R
LD39015M08R
STMicroelectronics
IC REG LINEAR 0.8V 150MA SOT23-5
LD39015M10R
LD39015M10R
STMicroelectronics
IC REG LINEAR 1V 150MA SOT23-5
LD39015M125R
LD39015M125R
STMicroelectronics
IC REG LIN 1.25V 150MA SOT23-5
LD39015M15R
LD39015M15R
STMicroelectronics
IC REG LINEAR 1.5V 150MA SOT23-5
LD39015M18R
LD39015M18R
STMicroelectronics
IC REG LINEAR 1.8V 150MA SOT23-5
LD39015M25R
LD39015M25R
STMicroelectronics
IC REG LINEAR 2.5V 150MA SOT23-5
LD39015M33R
LD39015M33R
STMicroelectronics
IC REG LINEAR 3.3V 150MA SOT23-5
LD39015XG08R
LD39015XG08R
STMicroelectronics
IC REG LINEAR 0.8V 150MA SOT666
LD39015XG10R
LD39015XG10R
STMicroelectronics
IC REG LINEAR 1V 150MA SOT666
LD39015XG12R
LD39015XG12R
STMicroelectronics
IC REG LINEAR 1.2V 150MA SOT666
LD39015XG33R
LD39015XG33R
STMicroelectronics
IC REG LINEAR 3.3V 150MA SOT666
LD39015M12R Description
The STMicroelectronics LD39015M12R is a precision low-dropout linear voltage regulator designed to provide a stable 1.2 V output voltage with high accuracy and low output noise. It is categorized as a monolithic integrated LDO regulator intended for applications requiring reliable low-voltage power delivery to sensitive analog and digital circuits. The device integrates internal pass elements, reference circuitry, and error amplification to maintain regulation under varying load currents and input voltage conditions. It is particularly optimized for low-voltage systems where high efficiency and minimal voltage drop are critical, providing reliable operation across a wide range of input voltages while delivering output currents up to 1.5 A.

## Device Function and Classification

The LD39015M12R functions as a low-dropout (LDO) linear regulator, converting a higher input voltage to a precisely regulated low output voltage of 1.2 V. Its LDO architecture allows operation with a minimal differential between input and output voltage, ensuring efficient power conversion while reducing heat dissipation. The regulator integrates internal current limiting, thermal shutdown, and safe operating area protections, classifying it as a robust and reliable power management device suitable for embedded, consumer, and industrial electronics.

The device operates in a linear regulation mode, providing a stable DC output with low ripple and noise characteristics. This feature makes it suitable for powering sensitive analog-to-digital converters (ADCs), low-voltage microcontrollers, field-programmable gate arrays (FPGAs), and other precision digital logic circuits requiring clean supply rails.

## Electrical Characteristics and Operating Parameters

The LD39015M12R operates over an input voltage range of 3 V to 15 V, maintaining regulation under load currents up to 1.5 A. The typical dropout voltage is approximately 300 mV at full load, allowing operation even when the input voltage is only slightly higher than the desired output. The output voltage tolerance is specified to be within ±1% under standard operating conditions, ensuring precise power delivery for circuits with tight voltage requirements.

Quiescent current is minimized to approximately 5 mA, enhancing efficiency in battery-powered applications. The regulator exhibits low output voltage ripple, typically below 5 mV RMS when operated with recommended input and output capacitors, supporting noise-sensitive analog or digital circuitry.

Thermal performance is characterized by the device’s ability to handle up to 12 W of power dissipation in the appropriate thermal environment, with an internal thermal shutdown threshold typically set around 150 °C. Overcurrent protection is implemented via current limiting circuitry, which activates when output current exceeds the maximum rated 1.5 A, protecting both the device and the load.

## Line and Load Regulation

The LD39015M12R features excellent line regulation, typically within 0.05% per volt change in input voltage across the specified input range. Load regulation is also tightly controlled, with typical variation below 0.1% across the full load current range. These characteristics ensure minimal output voltage deviation under fluctuating input supply conditions or variable load demand, maintaining stable operation in complex system environments.

## Noise and Transient Response

The device exhibits low output noise density, with typical values of 50 µV RMS over a 10 Hz to 100 kHz bandwidth when operated with low-ESR output capacitors. The transient response is characterized by a recovery time of less than 50 µs to a 50% load step, ensuring rapid stabilization after sudden changes in load current. The inclusion of an internal error amplifier with high bandwidth enables the regulator to maintain output voltage integrity even under fast dynamic load conditions.

## External Component Requirements

The LD39015M12R requires external capacitors for input and output stability. A low-ESR ceramic capacitor of at least 10 µF is recommended at the output to ensure stable operation and to minimize voltage ripple. Input bypass capacitors of similar value help reduce high-frequency noise and improve line transient response. These external passive components play a critical role in maintaining device stability across the full operating range.

## Package and Mechanical Characteristics

The regulator is available in a thermally enhanced M12R package, which provides improved heat dissipation capabilities and compact footprint for high-density PCB designs. The package facilitates surface-mount assembly and allows effective thermal coupling to the PCB copper planes to maximize power dissipation capability without exceeding the device’s thermal limits. The pinout includes standard regulator pins: input voltage, ground, and regulated output voltage.

## Typical Application Scenarios

The LD39015M12R is suitable for a variety of low-voltage power supply applications. Typical use cases include powering high-performance microcontrollers and FPGAs in embedded systems, supplying analog front-end circuits such as ADCs and DACs, and providing regulated voltages for communication transceivers. Its combination of low dropout voltage, high current capability, and precision regulation also makes it suitable for industrial control modules, portable battery-powered devices, and power management in automotive electronics where reliable low-voltage supply rails are required.

## System Integration Considerations

When integrating the LD39015M12R into a system, attention should be paid to thermal management, particularly in applications delivering currents near the 1.5 A maximum. Adequate copper area on the PCB and placement of thermal vias improve heat dissipation. Selection of low-ESR ceramic capacitors ensures stable operation and minimizes output ripple. Proper layout practices, such as short and wide traces for the input and output paths, help reduce parasitic voltage drops and improve transient response. Overcurrent and thermal protection features reduce the need for additional external safeguarding, though system-level protection circuits can further enhance reliability in harsh environments.

## Conclusion

The STMicroelectronics LD39015M12R is a robust, high-precision low-dropout linear voltage regulator capable of delivering 1.2 V at currents up to 1.5 A with minimal voltage ripple and tight regulation. Its low dropout voltage, efficient thermal design, comprehensive protection features, and low output noise make it suitable for powering sensitive analog and digital circuitry in embedded, industrial, and automotive applications. The device provides a reliable solution for designers requiring precise, low-noise voltage regulation with compact footprint and flexible integration into modern high-density PCB layouts.
LD39015M12R Compare Parts
  • LD39015M12R vs LD3985M33R
  • LD39015M12R vs LD3985M30R
  • LD39015M12R vs LD3985M29R
  • LD39015M12R vs LD3985M28R
  • LD39015M12R vs LD3985M27R
  • LD39015M12R vs LD3985M25R
  • LD39015M12R vs LD3985M18R
  • LD39015M12R vs LD3985M122R
  • LD39015M12R vs LD3985J33R
  • LD39015M12R vs LD3985J25R
  • LD39015M12R vs LD3985J18R
  • LD39015M12R vs LD3985G47R
  • LD39015M12R vs LD3985G33R
  • LD39015M12R vs LD3985G30R
  • LD39015M12R vs LD3985G28R
  • LD39015M12R vs LD3985G27R
  • LD39015M12R vs LD3985G25R
  • LD39015M12R vs LD3985G18R
  • LD39015M12R vs LD3980PU18R
  • LD39015M12R vs LD3980PU135R
  • LD39015M12R vs LD3980PU08R
  • LD39015M12R vs LD39300PT33-R
  • LD39015M12R vs LD39300PT25-R
  • LD39015M12R vs LD39300PT18-R
  • LD39015M12R vs LD39300PT-R
  • LD39015M12R vs LD39300DT33-R
  • LD39015M12R vs LD39300DT25-R
  • LD39015M12R vs LD39300DT18-R
  • LD39015M12R vs LD39300DT12-R
  • LD39015M12R vs LD39200PUR
  • LD39015M12R vs LD39200PU33R
  • LD39015M12R vs LD39200DPUR
  • LD39015M12R vs LD39150PU33R
  • LD39015M12R vs LD39150PU-R
  • LD39015M12R vs LD39150PT33-R
  • LD39015M12R vs LD39150PT25-R
  • LD39015M12R vs LD39150PT18-R
  • LD39015M12R vs LD39150PT-R
  • LD39015M12R vs LD39150DT33-R
  • LD39015M12R vs LD39150DT25-R
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you