☰
LD57100J110R
LD57100J110R
Active
Description:  IC REG LINEAR 1.1V 1A 6FLIPCHIP
Manufacturer:  STMicroelectronics
History Price: $0.70000
In Stock: 28320
LD57100J110R Specification
Specification
Part No
LD57100J110R
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
1.1V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.08V @ 1A
Current - Output
1A
Current - Quiescent (Iq)
50 μA
Current - Supply (Max)
-
PSRR
75dB (1kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
6-XFBGA, FCBGA
Supplier Device Package
6-FlipChip (0.78x1.18)
LD57100J110R PDF Datasheet
LD57100J110R Related Parts
LD56020J100R
LD56020J100R
STMicroelectronics
LOW INPUT VOLTAGE 200 MA ULTRA L
LD56050DPU105R
LD56050DPU105R
STMicroelectronics
IC REG LINEAR 1.05V 500MA 4DFN
LD56050DPU110R
LD56050DPU110R
STMicroelectronics
IC REG LINEAR 1.1V 500MA 4DFN
LD56050DPU120R
LD56050DPU120R
STMicroelectronics
IC REG LINEAR 1.2V 500MA 4DFN
LD56100DPU18R
LD56100DPU18R
STMicroelectronics
IC REG LINEAR 1.8V 1A 8DFN
LD56100DPU28R
LD56100DPU28R
STMicroelectronics
IC REG LINEAR 2.8V 1A 8DFN
LD56100DPU30R
LD56100DPU30R
STMicroelectronics
IC REG LINEAR 3V 1A 8DFN
LD56100DPU33R
LD56100DPU33R
STMicroelectronics
IC REG LINEAR 3.3V 1A 8DFN
LD57100J100R
LD57100J100R
STMicroelectronics
IC REG LINEAR 1V 1A 6FLIPCHIP
LD57100J105R
LD57100J105R
STMicroelectronics
IC REG LINEAR 1.05V 1A 6FLIPCHIP
LD57100J120R
LD57100J120R
STMicroelectronics
1A ULTRA LOW DROPOUT LDO WITH BI
LD57100J800R
LD57100J800R
STMicroelectronics
IC REG LINEAR 0.08V 1A 6FLIPCHIP
LD57100J110R Compare Parts
  • LD57100J110R vs LD59100PUR
  • LD57100J110R vs LD59030DTPU33R
  • LD57100J110R vs LD59030DTPU30R
  • LD57100J110R vs LD59030DTPU28R
  • LD57100J110R vs LD59030DTPU25R
  • LD57100J110R vs LD59030DTPU18R
  • LD57100J110R vs LD59030DTPU12R
  • LD57100J110R vs LD59015C33R
  • LD57100J110R vs LD59015C30R
  • LD57100J110R vs LD59015C25R
  • LD57100J110R vs LD59015C18R
  • LD57100J110R vs LD59015C15R
  • LD57100J110R vs LD59015C12R
  • LD57100J110R vs LD57100JR
  • LD57100J110R vs LD57100J800R
  • LD57100J110R vs LD57100J120R
  • LD57100J110R vs LD57100J105R
  • LD57100J110R vs LD57100J100R
  • LD57100J110R vs LD56100DPU33R
  • LD57100J110R vs LD56100DPU30R
  • LD57100J110R vs LD56100DPU28R
  • LD57100J110R vs LD56100DPU18R
  • LD57100J110R vs LD56050DPU120R
  • LD57100J110R vs LD56050DPU110R
  • LD57100J110R vs LD56050DPU105R
  • LD57100J110R vs LD56020J100R
  • LD57100J110R vs LD59150PUR
  • LD57100J110R vs LD56100DPU25R
  • LD57100J110R vs LD56050DPU150R
  • LD57100J110R vs LD56050DPU115R
  • LD57100J110R vs LD56050DPU100R
  • LD57100J110R vs LD56020J180R
  • LD57100J110R vs LD56020J120R
  • LD57100J110R vs LD56020J110R
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!