☰
LDK120C25R
LDK120C25R
Active
Description:  IC REG LIN 2.5V 200MA SOT323-5
Manufacturer:  STMicroelectronics
Datasheet:   LDK120C25R Datasheet
History Price: $0.91000
In Stock: 19920
LDK120C25R Specification
Specification
Part No
LDK120C25R
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
2.5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.3V @ 200mA
Current - Output
200mA
Current - Quiescent (Iq)
60 μA
Current - Supply (Max)
100 μA
PSRR
55dB (120Hz ~ 10kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
SOT-323-5
LDK120C25R PDF Datasheet
LDK120C25R Related Parts
LDK120C-R
LDK120C-R
STMicroelectronics
IC REG LIN POS ADJ 200MA SOT323
LDK120C08R
LDK120C08R
STMicroelectronics
IC REG LIN 0.8V 200MA SOT323-5
LDK120C10R
LDK120C10R
STMicroelectronics
IC REG LINEAR 1V 200MA SOT323-5
LDK120C11R
LDK120C11R
STMicroelectronics
IC REG LIN 1.1V 200MA SOT323-5
LDK120C12R
LDK120C12R
STMicroelectronics
IC REG LIN 1.2V 200MA SOT323-5
LDK120C15R
LDK120C15R
STMicroelectronics
IC REG LIN 1.5V 200MA SOT323-5
LDK120C18R
LDK120C18R
STMicroelectronics
IC REG LIN 1.8V 200MA SOT323-5
LDK120C28R
LDK120C28R
STMicroelectronics
IC REG LIN 2.8V 200MA SOT323-5
LDK120C29R
LDK120C29R
STMicroelectronics
IC REG LINEAR 2.9V200MA SOT323-5
LDK120C30R
LDK120C30R
STMicroelectronics
IC REG LINEAR 3V 200MA SOT323-5
LDK120C31R
LDK120C31R
STMicroelectronics
IC REG LIN 3.1V 200MA SOT323-5
LDK120C32R
LDK120C32R
STMicroelectronics
IC REG LIN 3.2V 200MA SOT323-5
LDK120C25R Compare Parts
  • LDK120C25R vs LDK715PU42R
  • LDK120C25R vs LDK715PU33R
  • LDK120C25R vs LDK715M50R
  • LDK120C25R vs LDK715M42R
  • LDK120C25R vs LDK715M33R
  • LDK120C25R vs LDK320M50R
  • LDK120C25R vs LDK320M33R
  • LDK120C25R vs LDK320M30R
  • LDK120C25R vs LDK320M25R
  • LDK120C25R vs LDK320M18R
  • LDK120C25R vs LDK320M-R
  • LDK120C25R vs LDK320AU50R
  • LDK120C25R vs LDK320AM50R
  • LDK120C25R vs LDK320AM36R
  • LDK120C25R vs LDK320AM33R
  • LDK120C25R vs LDK320AM30R
  • LDK120C25R vs LDK320AM25R
  • LDK120C25R vs LDK320AM15R
  • LDK120C25R vs LDK320AM120R
  • LDK120C25R vs LDK320AM-R
  • LDK120C25R vs LDK320ADU50R
  • LDK120C25R vs LDK320ADU33R
  • LDK120C25R vs LDK320ADU30R
  • LDK120C25R vs LDK320ADU120R
  • LDK120C25R vs LDK220U50R
  • LDK120C25R vs LDK220U33R
  • LDK120C25R vs LDK220PU50R
  • LDK120C25R vs LDK220PU40R
  • LDK120C25R vs LDK220PU33R
  • LDK120C25R vs LDK220PU27R
  • LDK120C25R vs LDK220PU-R
  • LDK120C25R vs LDK220M50R
  • LDK120C25R vs LDK220M40R
  • LDK120C25R vs LDK220M36R
  • LDK120C25R vs LDK220M33R
  • LDK120C25R vs LDK220M32R
  • LDK120C25R vs LDK220M30R
  • LDK120C25R vs LDK220M27R
  • LDK120C25R vs LDK220M25R
  • LDK120C25R vs LDK220M-R
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right