☰
LDL112D33R
LDL112D33R
Obsolete
Description:  IC REG LINEAR 3.3V 1.2A 8SO
Manufacturer:  STMicroelectronics
Datasheet:   LDL112D33R Datasheet
History Price: Obsolete
In Stock: 49520
LDL112D33R Specification
Specification
Part No
LDL112D33R
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.6V @ 1.2A
Current - Output
1.2A
Current - Quiescent (Iq)
70 μA
Current - Supply (Max)
400 μA
PSRR
57dB (1kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature, Reverse Current
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LDL112D33R PDF Datasheet
LDL112D33R Related Parts
LDL1117S12R
LDL1117S12R
STMicroelectronics
IC REG LINEAR 1.185V 1.2A SOT223
LDL1117S15R
LDL1117S15R
STMicroelectronics
IC REG LINEAR 1.5V 1.2A SOT223
LDL1117S18R
LDL1117S18R
STMicroelectronics
IC REG LINEAR 1.8V 1.2A SOT223
LDL1117S25R
LDL1117S25R
STMicroelectronics
IC REG LINEAR 2.5V 1.2A SOT223
LDL1117S30R
LDL1117S30R
STMicroelectronics
IC REG LINEAR 3V 1.2A SOT223
LDL1117S33R
LDL1117S33R
STMicroelectronics
IC REG LINEAR 3.3V 1.2A SOT223
LDL1117S50R
LDL1117S50R
STMicroelectronics
IC REG LINEAR 5V 1.2A SOT223
LDL112D10R
LDL112D10R
STMicroelectronics
IC REG LINEAR 1V 1.2A 8SOIC
LDL112D12R
LDL112D12R
STMicroelectronics
IC REG LINEAR 1.2V 1.2A 8SO
LDL112D18R
LDL112D18R
STMicroelectronics
IC REG LINEAR 1.8V 1.2A 8SO
LDL112DR
LDL112DR
STMicroelectronics
IC REG LINEAR POS ADJ 1.2A 8SOIC
LDL112PU10R
LDL112PU10R
STMicroelectronics
IC REG LINEAR 1V 1.2A 6DFN
LDL112D33R Compare Parts
  • LDL112D33R vs LDLN050PU33R
  • LDL112D33R vs LDLN030G33R
  • LDL112D33R vs LDLN025PU50R
  • LDL112D33R vs LDLN025PU33R
  • LDL112D33R vs LDLN025PU32R
  • LDL112D33R vs LDLN025PU30R
  • LDL112D33R vs LDLN025PU29R
  • LDL112D33R vs LDLN025PU28R
  • LDL112D33R vs LDLN025PU275R
  • LDL112D33R vs LDLN025PU25R
  • LDL112D33R vs LDLN025PU18R
  • LDL112D33R vs LDLN025PU12R
  • LDL112D33R vs LDLN025M45R
  • LDL112D33R vs LDLN025M33R
  • LDL112D33R vs LDLN025M30R
  • LDL112D33R vs LDLN025M28R
  • LDL112D33R vs LDLN025M25R
  • LDL112D33R vs LDLN025M18R
  • LDL112D33R vs LDLN025M15R
  • LDL112D33R vs LDLN025M12R
  • LDL112D33R vs LDLN025J50R
  • LDL112D33R vs LDLN025J33R
  • LDL112D33R vs LDLN025J32R
  • LDL112D33R vs LDLN025J30R
  • LDL112D33R vs LDLN025J29R
  • LDL112D33R vs LDLN025J2925R
  • LDL112D33R vs LDLN025J28R
  • LDL112D33R vs LDLN025J285R
  • LDL112D33R vs LDLN025J275R
  • LDL112D33R vs LDLN025J25R
  • LDL112D33R vs LDLN025J18R
  • LDL112D33R vs LDLN025J12R
  • LDL112D33R vs LDLN015PU33R
  • LDL112D33R vs LDLN015PU30R
  • LDL112D33R vs LDLN015PU28R
  • LDL112D33R vs LDLN015PU25R
  • LDL112D33R vs LDLN015PU18R
  • LDL112D33R vs LDLN015PU15R
  • LDL112D33R vs LDLN015PU12R
  • LDL112D33R vs LDLN015PU10R
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.